Texas Instruments LM4040-N Precision Micropower Shunt Voltage Reference LM4040CIM3-2.5/NOPB

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote Datasheet
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040-N Precision Micropower Shunt Voltage Reference - LM4040CIM3-2.5/NOPB - Texas Instruments
Dallas, TX, United States
LM4040-N Precision Micropower Shunt Voltage Reference
LM4040CIM3-2.5/NOPB
LM4040-N Precision Micropower Shunt Voltage Reference LM4040CIM3-2.5/NOPB
Precision Micropower Shunt Voltage Reference 3-SOT-23

Precision Micropower Shunt Voltage Reference 3-SOT-23

Buy Now Datasheet
Voltage Reference - LM4040CIM3-2.5/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040CIM3-2.5/NOPBCT-ND
Voltage Reference LM4040CIM3-2.5/NOPBCT-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040CIM3-2.5/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040CIM3-2.5/NOPBDKR-ND
Voltage Reference LM4040CIM3-2.5/NOPBDKR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040CIM3-2.5/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040CIM3-2.5/NOPBTR-ND
Voltage Reference LM4040CIM3-2.5/NOPBTR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
2.5V 15mA SOT-23 Precision Voltage Reference IC
693-LM4040CIM3-2.5/NOPB
2.5V 15mA SOT-23 Precision Voltage Reference IC 693-LM4040CIM3-2.5/NOPB
2.5V Precision Voltage Reference, 15mA, SOT-23, Shunt IC Product overview: LM4040CIM3-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CIM3-2.5/N OPB can be used for catalog matching and distributor lookup.

2.5V Precision Voltage Reference, 15mA, SOT-23, Shunt IC Product overview: LM4040CIM3-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CIM3-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4040CIM3-2.5/NOPB - 019265-LM4040CIM3-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040CIM3-2.5/NOPB
019265-LM4040CIM3-2.5/NOPB
PMIC - PMIC - Voltage Reference - LM4040CIM3-2.5/NOPB 019265-LM4040CIM3-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019265-LM4040CIM3-2. 5/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 65μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 019265-LM4040CIM3-2.5/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 65μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Reference - LM4040CIM3-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040CIM3-2.5/NOPB
Voltage Reference LM4040CIM3-2.5/NOPB
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15 mA SOT-23-3

Buy Now
PMIC - Voltage Reference - LM4040CIM3-2.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040CIM3-2.5/NOPB
PMIC - Voltage Reference LM4040CIM3-2.5/NOPB
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040CIM3-2.5/NOPB
Voltage References LM4040CIM3-2.5/NOPB
Voltage References PREC MICROPWR SHUNT VLTG REF

Voltage References PREC MICROPWR SHUNT VLTG REF

Buy Now Datasheet
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments - 33AH4207 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments
33AH4207
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments 33AH4207
VOLTAGE REF, SHUNT, 2.5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:2.5V; Initial Accuracy:0.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:2.5V; Initial Accuracy:0.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments - 33AH4208 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments
33AH4208
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments 33AH4208
VOLTAGE REF, SHUNT, 2.5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:2.5V; Initial Accuracy:0.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:2.5V; Initial Accuracy:0.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040CIM3-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040CIM3-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040CIM3-2.5/NOPB
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site
Power Supply Chip >> Voltage References - LM4040CIM3-2.5/NOPB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
LM4040CIM3-2.5/NOPB
Power Supply Chip >> Voltage References LM4040CIM3-2.5/NOPB
2.5V ±0.5% 15mA Fixed SOT-23 Voltage References ROHS

2.5V ±0.5% 15mA Fixed SOT-23 Voltage References ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040CIM3-2.5/NOPB LM4040CIM3-2.5/NOPBCT-ND 693-LM4040CIM3-2.5/NOPB 019265-LM4040CIM3-2.5/NOPB LM4040CIM3-2.5/NOPB LM4040CIM3-2.5/NOPB LM4040CIM3-2.5/NOPB 33AH4207 LM4040CIM3-2.5/NOPB LM4040CIM3-2.5/NOPB
Product Name LM4040-N Precision Micropower Shunt Voltage Reference Voltage Reference 2.5V 15mA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4040CIM3-2.5/NOPB Voltage Reference PMIC - Voltage Reference Voltage References Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Power Supply Chip >> Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Fixed Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed; Programmable Fixed Fixed Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 SOT23; Other; SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23
VREF 2.05 to 10 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
TC 15 ppm/C 100 ppm/C 100 ppm/C 100 ppm/C 100 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5-N Micropower Voltage Reference Diode - LM385BXZ-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
10 suppliers
 - LM385Z-2.5/T7 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
2 suppliers
LM185-1.2QML-SP Micropower Voltage Reference Diode - 5962R8759461VXA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
LM385-1.2-N Micropower Voltage Reference Diode - LM385M-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
7 suppliers