Texas Instruments LM4040C82 8.192-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C82ILP

Description
8.192-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-TO-92 -40 to 85
Request a Quote Datasheet
Description
8.192-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-TO-92 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040C82 8.192-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy - LM4040C82ILP - Texas Instruments
Dallas, TX, United States
LM4040C82 8.192-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy
LM4040C82ILP
LM4040C82 8.192-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C82ILP
8.192-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-TO-92 -40 to 85

8.192-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-TO-92 -40 to 85

Buy Now Datasheet
 - LM4040C82ILP - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 8.192V, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 8.192V, BIPolar, PBCY3

Supplier's Site Datasheet
Voltage Reference - LM4040C82ILP-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040C82ILP-ND
Voltage Reference LM4040C82ILP-ND
Shunt Voltage Reference IC Fixed 8.192V V ±0.5% 15mA TO-92-3

Shunt Voltage Reference IC Fixed 8.192V V ±0.5% 15mA TO-92-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040C82ILP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040C82ILP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040C82ILP
IC VREF SHUNT 0.5% TO92-3

IC VREF SHUNT 0.5% TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4040C82ILP
Voltage References LM4040C82ILP
Voltage References 8.192V Prec Micropwr Shunt Vltg Ref

Voltage References 8.192V Prec Micropwr Shunt Vltg Ref

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040C82ILP LM4040C82ILP LM4040C82ILP-ND LM4040C82ILP LM4040C82ILP
Product Name LM4040C82 8.192-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 TO-92; Other; TO-92 Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-226-3, TO-92-3 (TO-226AA)
VREF 8.19 volts 8.19 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5 Micropower Voltage Reference - LM385LP-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
 - LM369N - Rochester Electronics
Specs
Package Type DIP; Other; PDIP8
Life Cycle Stage Obsolete
View Details
2 suppliers
Voltage Reference - LM136-5.0-MW8-ND - DigiKey
Specs
Type Shunt / Zener
Accuracy 2 %
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
LM285-1.2 Micropower Voltage Reference - LM285LP-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
7 suppliers