Texas Instruments LM4040C50 5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C50QDBZR

Description
5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040C50 5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy - LM4040C50QDBZR - Texas Instruments
Dallas, TX, United States
LM4040C50 5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy
LM4040C50QDBZR
LM4040C50 5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C50QDBZR
5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 125

5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040C50QDBZR - 019264-LM4040C50QDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040C50QDBZR
019264-LM4040C50QDBZR
PMIC - PMIC - Voltage Reference - LM4040C50QDBZR 019264-LM4040C50QDBZR
Manufacturer: Texas Instruments Win Source Part Number: 019264-LM4040C50QDBZ R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 80μVrms Current - Cathode: 95μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 5V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 019264-LM4040C50QDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 80μVrms
Current - Cathode: 95μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 5V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 296-20894-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20894-2-ND
Voltage Reference 296-20894-2-ND
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-20894-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20894-6-ND
Voltage Reference 296-20894-6-ND
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-20894-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20894-1-ND
Voltage Reference 296-20894-1-ND
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4040C50QDBZR
SOT-23 Precision Voltage Reference IC 693-LM4040C50QDBZR
Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: LM4040C50QDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C50QDBZR can be used for catalog matching and distributor lookup.

Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: LM4040C50QDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C50QDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040C50QDBZR
Voltage References LM4040C50QDBZR
Voltage References 5-V Precision Mcrpwr Shunt .5% acc

Voltage References 5-V Precision Mcrpwr Shunt .5% acc

Buy Now Datasheet
Power Supply Chip >> Voltage References - LM4040C50QDBZR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
LM4040C50QDBZR
Power Supply Chip >> Voltage References LM4040C50QDBZR
5V ±0.5% 15mA Fixed SOT-23-3 Voltage References ROHS

5V ±0.5% 15mA Fixed SOT-23-3 Voltage References ROHS

Supplier's Site Datasheet
PMIC - Voltage Reference - LM4040C50QDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040C50QDBZR
PMIC - Voltage Reference LM4040C50QDBZR
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040C50QDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040C50QDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040C50QDBZR
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040C50QDBZR 019264-LM4040C50QDBZR 296-20894-2-ND 693-LM4040C50QDBZR LM4040C50QDBZR LM4040C50QDBZR LM4040C50QDBZR LM4040C50QDBZR
Product Name LM4040C50 5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy PMIC - PMIC - Voltage Reference - LM4040C50QDBZR Voltage Reference SOT-23 Precision Voltage Reference IC Voltage References Power Supply Chip >> Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed; Programmable Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 SOT23 Other; TO-236-3, SC-59, SOT-23-3
VREF 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30IDBZRG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
7 suppliers
2.5V SOT-23 Precision Voltage Reference IC - 693-LM4040A25IDBZRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
Package Type Other; SOT-23-3
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
LM336-2.5 2.5-V Integrated Reference Circuit - LM336LPR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
8 suppliers
 - LM3411AM5-5.0 - Rochester Electronics
Specs
Package Type Other; TSOP5/6
Life Cycle Stage Obsolete
View Details
5 suppliers