Texas Instruments LM4040C50 5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C50ILPR

Description
5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-TO-92 -40 to 85
Request a Quote Datasheet
Description
5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-TO-92 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040C50 5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy - LM4040C50ILPR - Texas Instruments
Dallas, TX, United States
LM4040C50 5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy
LM4040C50ILPR
LM4040C50 5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C50ILPR
5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-TO-92 -40 to 85

5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-TO-92 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4040C50ILPR
Precision Voltage Reference IC 693-LM4040C50ILPR
Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-TO-92 -40 to 85 Product overview: LM4040C50ILPR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C50ILPR can be used for catalog matching and distributor lookup.

Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-TO-92 -40 to 85 Product overview: LM4040C50ILPR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C50ILPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4040C50ILPR - 1054273-LM4040C50ILPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040C50ILPR
1054273-LM4040C50ILPR
PMIC - PMIC - Voltage Reference - LM4040C50ILPR 1054273-LM4040C50ILPR
Manufacturer: Texas Instruments Win Source Part Number: 1054273-LM4040C50ILP R Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 80μVrms Current - Cathode: 95μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 5V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1054273-LM4040C50ILPR
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 80μVrms
Current - Cathode: 95μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 5V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LM4040C50ILPR - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 5V, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 5V, BIPolar, PBCY3

Supplier's Site Datasheet
Voltage Reference - 296-21581-3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-21581-3-ND
Voltage Reference 296-21581-3-ND
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA TO-92-3

Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA TO-92-3

Buy Now Datasheet
Voltage Reference - 296-21581-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-21581-1-ND
Voltage Reference 296-21581-1-ND
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA TO-92-3

Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA TO-92-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040C50ILPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040C50ILPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040C50ILPR
IC VREF SHUNT 0.5% TO92-3

IC VREF SHUNT 0.5% TO92-3

Supplier's Site
PMIC - Voltage Reference - LM4040C50ILPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040C50ILPR
PMIC - Voltage Reference LM4040C50ILPR
IC VREF SHUNT 0.5% TO92-3

IC VREF SHUNT 0.5% TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040C50ILPR
Voltage References LM4040C50ILPR
Voltage References 5-V Prec Micropower Shunt 0.5% accuracy

Voltage References 5-V Prec Micropower Shunt 0.5% accuracy

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040C50ILPR 693-LM4040C50ILPR 1054273-LM4040C50ILPR LM4040C50ILPR 296-21581-3-ND LM4040C50ILPR LM4040C50ILPR LM4040C50ILPR
Product Name LM4040C50 5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4040C50ILPR Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; TO-92-3 TO-92; Other; TO-92-3 TO-92; Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
VREF 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1115QDGSRQ1 - 1141599-ADS1115QDGSRQ1 - Win Source Electronics
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
VIN 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
IC 18CH PROG V-REF GEN 38-HTSSOP - 815-BUF20800AIDCPRE4 - Utmel Electronic Limited
Specs
Package Type Other; HTSSOP EP
IQ 1 mA
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
LM385-ADJ Adjustable Micropower Voltage Reference - LM385BMX/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers
LM136-5.0 5.0V Reference Diode - LM136AH-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
7 suppliers