Texas Instruments LM4040C50 5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C50ILP

Description
5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-TO-92 -40 to 85
Request a Quote Datasheet
Description
5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-TO-92 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040C50 5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy - LM4040C50ILP - Texas Instruments
Dallas, TX, United States
LM4040C50 5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy
LM4040C50ILP
LM4040C50 5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C50ILP
5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-TO-92 -40 to 85

5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-TO-92 -40 to 85

Buy Now Datasheet
Voltage Reference - 296-31368-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-31368-ND
Voltage Reference 296-31368-ND
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA TO-92-3

Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4040C50ILP
Precision Voltage Reference IC 693-LM4040C50ILP
Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-TO-92 -40 to 85 Product overview: LM4040C50ILP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C50ILP can be used for catalog matching and distributor lookup.

Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-TO-92 -40 to 85 Product overview: LM4040C50ILP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C50ILP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM4040C50ILP - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 5V, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 5V, BIPolar, PBCY3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4040C50ILP - 1199492-LM4040C50ILP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040C50ILP
1199492-LM4040C50ILP
PMIC - PMIC - Voltage Reference - LM4040C50ILP 1199492-LM4040C50ILP
Manufacturer: Texas Instruments Win Source Part Number: 1199492-LM4040C50ILP Packaging: Bulk Mounting Style: Through Hole Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 80μVrms Current - Cathode: 95μA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: LM4040C50 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V

Manufacturer: Texas Instruments
Win Source Part Number: 1199492-LM4040C50ILP
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 80μVrms
Current - Cathode: 95μA
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: LM4040C50
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V

Buy Now
Sheung Wan, Hong Kong
Voltage References
LM4040C50ILP
Voltage References LM4040C50ILP
Voltage References 5-V Prec Micropower Shunt 0.5% accuracy

Voltage References 5-V Prec Micropower Shunt 0.5% accuracy

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040C50ILP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040C50ILP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040C50ILP
IC VREF SHUNT 0.5% TO92-3

IC VREF SHUNT 0.5% TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040C50ILP 296-31368-ND 693-LM4040C50ILP LM4040C50ILP 1199492-LM4040C50ILP LM4040C50ILP LM4040C50ILP
Product Name LM4040C50 5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy Voltage Reference Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4040C50ILP Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-92-3 TO-92; Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-226-3, TO-92-3 (TO-226AA)
VREF 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM185-1.2-N Micropower Voltage Reference Diode - LM185H-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 1.2 volts
View Details
10 suppliers
LM336B-2.5 Precision Voltage Reference - LM336BLPR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
7 suppliers
LM336-5.0 5.0V Reference Diode - LM336BM-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
7 suppliers
LM336-2.5-N Voltage Reference Diode - LM336BZ-2.5/LFT7 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
8 suppliers