Texas Instruments LM4040C50 5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C50IDBZT

Description
5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040C50 5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy - LM4040C50IDBZT - Texas Instruments
Dallas, TX, United States
LM4040C50 5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy
LM4040C50IDBZT
LM4040C50 5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C50IDBZT
5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 85

5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Reference - 296-27987-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-27987-6-ND
Voltage Reference 296-27987-6-ND
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-27987-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-27987-2-ND
Voltage Reference 296-27987-2-ND
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-27987-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-27987-1-ND
Voltage Reference 296-27987-1-ND
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
 - LM4040C50IDBZT - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 5V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 5V, BIPolar, PDSO3

Supplier's Site Datasheet
Singapore, Singapore
5V SOT-23 Precision Voltage Reference IC
693-LM4040C50IDBZT
5V SOT-23 Precision Voltage Reference IC 693-LM4040C50IDBZT
5V Shunt Voltage Reference, 0.5% Tol, SOT-23 Product overview: LM4040C50IDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C50IDBZT can be used for catalog matching and distributor lookup.

5V Shunt Voltage Reference, 0.5% Tol, SOT-23 Product overview: LM4040C50IDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C50IDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4040C50IDBZT - 1054271-LM4040C50IDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040C50IDBZT
1054271-LM4040C50IDBZT
PMIC - PMIC - Voltage Reference - LM4040C50IDBZT 1054271-LM4040C50IDBZT
Manufacturer: Texas Instruments Win Source Part Number: 1054271-LM4040C50IDB ZT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 80μVrms Current - Cathode: 95μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1054271-LM4040C50IDBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 80μVrms
Current - Cathode: 95μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040C50IDBZT
Voltage References LM4040C50IDBZT
Voltage References 5-V Precision Mcrpwr Shunt .5% acc

Voltage References 5-V Precision Mcrpwr Shunt .5% acc

Buy Now Datasheet
PMIC - Voltage Reference - LM4040C50IDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040C50IDBZT
PMIC - Voltage Reference LM4040C50IDBZT
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040C50IDBZT 296-27987-6-ND LM4040C50IDBZT 693-LM4040C50IDBZT 1054271-LM4040C50IDBZT LM4040C50IDBZT LM4040C50IDBZT
Product Name LM4040C50 5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy Voltage Reference 5V SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4040C50IDBZT Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable
Package Type Other; SC70,SOT-23,TO-92 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23 SOT23; Other; SOT-23-3
VREF 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2 Micropower Voltage Reference - LM385PWE4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
5 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285BXMX-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
7 suppliers