Texas Instruments LM4040C30 3-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C30IDCKR

Description
3-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 5-SC70 -40 to 85
Request a Quote Datasheet
Description
3-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040C30 3-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy - LM4040C30IDCKR - Texas Instruments
Dallas, TX, United States
LM4040C30 3-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy
LM4040C30IDCKR
LM4040C30 3-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C30IDCKR
3-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 5-SC70 -40 to 85

3-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 5-SC70 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040C30IDCKR - 071360-LM4040C30IDCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040C30IDCKR
071360-LM4040C30IDCKR
PMIC - PMIC - Voltage Reference - LM4040C30IDCKR 071360-LM4040C30IDCKR
Manufacturer: Texas Instruments Win Source Part Number: 071360-LM4040C30IDCK R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 82μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Nominal Output Voltage (Min/Fixed): 3V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071360-LM4040C30IDCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 82μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Nominal Output Voltage (Min/Fixed): 3V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4040C30IDCKR
Precision Voltage Reference IC 693-LM4040C30IDCKR
Fixed voltage, 45-µA, precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: LM4040C30IDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C30IDCKR can be used for catalog matching and distributor lookup.

Fixed voltage, 45-µA, precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: LM4040C30IDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C30IDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-20888-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20888-2-ND
Voltage Reference 296-20888-2-ND
Shunt Voltage Reference IC Fixed 3V V ±0.5% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 3V V ±0.5% 15mA SC-70-5

Buy Now Datasheet
Voltage Reference - 296-20888-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20888-1-ND
Voltage Reference 296-20888-1-ND
Shunt Voltage Reference IC Fixed 3V V ±0.5% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 3V V ±0.5% 15mA SC-70-5

Buy Now Datasheet
Voltage Reference - 296-20888-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20888-6-ND
Voltage Reference 296-20888-6-ND
Shunt Voltage Reference IC Fixed 3V V ±0.5% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 3V V ±0.5% 15mA SC-70-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040C30IDCKR
Voltage References LM4040C30IDCKR
Voltage References 3-V Precision Mcrpwr Shunt .5% acc

Voltage References 3-V Precision Mcrpwr Shunt .5% acc

Buy Now Datasheet
PMIC - Voltage Reference - LM4040C30IDCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040C30IDCKR
PMIC - Voltage Reference LM4040C30IDCKR
IC VREF SHUNT 0.5% SC70-5

IC VREF SHUNT 0.5% SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040C30IDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040C30IDCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040C30IDCKR
IC VREF SHUNT 0.5% SC70-5

IC VREF SHUNT 0.5% SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040C30IDCKR 071360-LM4040C30IDCKR 693-LM4040C30IDCKR 296-20888-2-ND LM4040C30IDCKR LM4040C30IDCKR LM4040C30IDCKR
Product Name LM4040C30 3-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy PMIC - PMIC - Voltage Reference - LM4040C30IDCKR Precision Voltage Reference IC Voltage Reference Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; SC-70-5 Other; SC SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; 5-TSSOP, SC-70-5, SOT-353
VREF 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385B-2.5 Micropower Voltage Reference - LM385BDE4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
7 suppliers
2.5V Precision Voltage Reference IC - 693-LM385M-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
Package Type Other; SOIC
Operating Temperature 0 C (32 F)
View Details
3 suppliers
 - LM385AYZ-2.5 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
4 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385M3X-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
9 suppliers