Texas Instruments LM4040C20 2.048-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C20QDBZT

Description
2.048-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
2.048-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040C20 2.048-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy - LM4040C20QDBZT - Texas Instruments
Dallas, TX, United States
LM4040C20 2.048-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy
LM4040C20QDBZT
LM4040C20 2.048-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C20QDBZT
2.048-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 125

2.048-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - 296-32113-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32113-6-ND
Voltage Reference 296-32113-6-ND
Shunt Voltage Reference IC Fixed 2.048V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.048V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-32113-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32113-1-ND
Voltage Reference 296-32113-1-ND
Shunt Voltage Reference IC Fixed 2.048V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.048V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-32113-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32113-2-ND
Voltage Reference 296-32113-2-ND
Shunt Voltage Reference IC Fixed 2.048V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.048V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
 - LM4040C20QDBZT - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.048V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 2.048V, BIPolar, PDSO3

Supplier's Site Datasheet
Singapore, Singapore
Automotive 2.048V 15mA SOT-23 Precision Voltage Reference IC
693-LM4040C20QDBZT
Automotive 2.048V 15mA SOT-23 Precision Voltage Reference IC 693-LM4040C20QDBZT
V-Ref Precision 2.048V 15mA Automotive 3-Pin SOT-23 T/R Product overview: LM4040C20QDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.048V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 2.048V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C20QDBZT can be used for catalog matching and distributor lookup.

V-Ref Precision 2.048V 15mA Automotive 3-Pin SOT-23 T/R Product overview: LM4040C20QDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.048V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 2.048V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C20QDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4040C20QDBZT - 1054257-LM4040C20QDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040C20QDBZT
1054257-LM4040C20QDBZT
PMIC - PMIC - Voltage Reference - LM4040C20QDBZT 1054257-LM4040C20QDBZT
Manufacturer: Texas Instruments Win Source Part Number: 1054257-LM4040C20QDB ZT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.048V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1054257-LM4040C20QDBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.048V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Reference - LM4040C20QDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040C20QDBZT
PMIC - Voltage Reference LM4040C20QDBZT
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040C20QDBZT
Voltage References LM4040C20QDBZT
Voltage References 2.048-V Precision Mcrpwr Shunt .5% acc

Voltage References 2.048-V Precision Mcrpwr Shunt .5% acc

Buy Now Datasheet
Voltage Ref, Shunt, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments - 28AH3423 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments
28AH3423
Voltage Ref, Shunt, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments 28AH3423
VOLTAGE REF, SHUNT, 2.048V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:2.048V; Initial Accuracy:0.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. ofRoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.048V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:2.048V; Initial Accuracy:0.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. ofRoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040C20QDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040C20QDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040C20QDBZT
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040C20QDBZT 296-32113-6-ND LM4040C20QDBZT 693-LM4040C20QDBZT 1054257-LM4040C20QDBZT LM4040C20QDBZT LM4040C20QDBZT 28AH3423 LM4040C20QDBZT
Product Name LM4040C20 2.048-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy Voltage Reference Automotive 2.048V 15mA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4040C20QDBZT PMIC - Voltage Reference Voltage References Voltage Ref, Shunt, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed; Programmable Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 volts 2.05 volts 2.05 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM185-2.5QML Micropower Voltage Reference Diode - LM185H-2.5-SMD - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
3 suppliers
 - LM385AZ-1.2 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
2 suppliers
LM336-5.0 5.0V Reference Diode - LM336Z-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
10 suppliers
 - LM385Z - Rochester Electronics
Specs
Package Type Other; SIP3
Life Cycle Stage Obsolete
View Details
3 suppliers