Texas Instruments LM4040C20 2.048-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C20IDBZR

Description
2.048-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
2.048-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040C20 2.048-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy - LM4040C20IDBZR - Texas Instruments
Dallas, TX, United States
LM4040C20 2.048-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy
LM4040C20IDBZR
LM4040C20 2.048-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C20IDBZR
2.048-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 85

2.048-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040C20IDBZR - 082770-LM4040C20IDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040C20IDBZR
082770-LM4040C20IDBZR
PMIC - PMIC - Voltage Reference - LM4040C20IDBZR 082770-LM4040C20IDBZR
Manufacturer: Texas Instruments Win Source Part Number: 082770-LM4040C20IDBZ R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 80μA Family Name: LM4040 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.048V Alternative Parts (Cross-Reference): LM4040CIM3-2.1+T; LM4040CIM3-2.1+; LM4040CIM3-2.1-T; FAN4040DIS325X_NL; Introduction Date: January 01, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082770-LM4040C20IDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 80μA
Family Name: LM4040
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.048V
Alternative Parts (Cross-Reference): LM4040CIM3-2.1+T; LM4040CIM3-2.1+; LM4040CIM3-2.1-T; FAN4040DIS325X_NL;
Introduction Date: January 01, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 296-20884-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20884-2-ND
Voltage Reference 296-20884-2-ND
Shunt Voltage Reference IC Fixed 2.048V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.048V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-20884-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20884-6-ND
Voltage Reference 296-20884-6-ND
Shunt Voltage Reference IC Fixed 2.048V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.048V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-20884-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20884-1-ND
Voltage Reference 296-20884-1-ND
Shunt Voltage Reference IC Fixed 2.048V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.048V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
2.048V 15mA SOT-23 Precision Voltage Reference IC
693-LM4040C20IDBZR
2.048V 15mA SOT-23 Precision Voltage Reference IC 693-LM4040C20IDBZR
2.048V Shunt Voltage Reference, 15mA, 0.5% Tol, SOT-23 Product overview: LM4040C20IDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C20IDBZR can be used for catalog matching and distributor lookup.

2.048V Shunt Voltage Reference, 15mA, 0.5% Tol, SOT-23 Product overview: LM4040C20IDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C20IDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - LM4040C20IDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040C20IDBZR
PMIC - Voltage Reference LM4040C20IDBZR
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040C20IDBZR
Voltage References LM4040C20IDBZR
Voltage References 2.048-V Precision Mcrpwr Shunt .5% acc

Voltage References 2.048-V Precision Mcrpwr Shunt .5% acc

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040C20IDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040C20IDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040C20IDBZR
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site
Volt Ref, Shunt, 2.048V, -40 To 85Deg C; Voltage Reference Type Texas Instruments - 17AH9144 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 2.048V, -40 To 85Deg C; Voltage Reference Type Texas Instruments
17AH9144
Volt Ref, Shunt, 2.048V, -40 To 85Deg C; Voltage Reference Type Texas Instruments 17AH9144
VOLT REF, SHUNT, 2.048V, -40 TO 85DEG C; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:2.048V; Initial Accuracy:0.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No.RoHS Compliant: Yes

VOLT REF, SHUNT, 2.048V, -40 TO 85DEG C; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:2.048V; Initial Accuracy:0.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No.RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040C20IDBZR 082770-LM4040C20IDBZR 296-20884-2-ND 693-LM4040C20IDBZR LM4040C20IDBZR LM4040C20IDBZR LM4040C20IDBZR 17AH9144
Product Name LM4040C20 2.048-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy PMIC - PMIC - Voltage Reference - LM4040C20IDBZR Voltage Reference 2.048V 15mA SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Volt Ref, Shunt, 2.048V, -40 To 85Deg C; Voltage Reference Type Texas Instruments
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
VREF 2.05 volts 2.05 volts 2.05 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - LM285AXM-1.2 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285H-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers
Integrated Circuits (ICs) - PMIC - Voltage Reference - LM385Z-1.2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-92
Life Cycle Stage Active
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers