Texas Instruments LM4040C10 10-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C10IDBZR

Description
10-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
10-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040C10 10-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy - LM4040C10IDBZR - Texas Instruments
Dallas, TX, United States
LM4040C10 10-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy
LM4040C10IDBZR
LM4040C10 10-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C10IDBZR
10-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 85

10-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Reference - 296-20882-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20882-6-ND
Voltage Reference 296-20882-6-ND
Shunt Voltage Reference IC Fixed 10V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 10V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-20882-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20882-1-ND
Voltage Reference 296-20882-1-ND
Shunt Voltage Reference IC Fixed 10V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 10V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-20882-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20882-2-ND
Voltage Reference 296-20882-2-ND
Shunt Voltage Reference IC Fixed 10V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 10V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
 - LM4040C10IDBZR - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 10V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 10V, BIPolar, PDSO3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4040C10IDBZR - 110252-LM4040C10IDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040C10IDBZR
110252-LM4040C10IDBZR
PMIC - PMIC - Voltage Reference - LM4040C10IDBZR 110252-LM4040C10IDBZR
Manufacturer: Texas Instruments Win Source Part Number: 110252-LM4040C10IDBZ R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 180μVrms Current - Cathode: 125μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 110252-LM4040C10IDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 180μVrms
Current - Cathode: 125μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4040C10IDBZR
SOT-23 Precision Voltage Reference IC 693-LM4040C10IDBZR
Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4040C10IDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C10IDBZR can be used for catalog matching and distributor lookup.

Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4040C10IDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C10IDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Ref, Shunt, 10V, Sot-23-3; Voltage Reference Type Texas Instruments - 84K2949 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 10V, Sot-23-3; Voltage Reference Type Texas Instruments
84K2949
Voltage Ref, Shunt, 10V, Sot-23-3; Voltage Reference Type Texas Instruments 84K2949
VOLTAGE REF, SHUNT, 10V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:10V; Initial Accuracy:0.5%; Temperature Coefficient:± 40ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 10V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:10V; Initial Accuracy:0.5%; Temperature Coefficient:± 40ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site
Voltage Ref, Shunt, 10V, Sot-23-3; Voltage Reference Type Texas Instruments - 52AH7190 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 10V, Sot-23-3; Voltage Reference Type Texas Instruments
52AH7190
Voltage Ref, Shunt, 10V, Sot-23-3; Voltage Reference Type Texas Instruments 52AH7190
VOLTAGE REF, SHUNT, 10V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:10V; Initial Accuracy:0.5%; Temperature Coefficient:± 40ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 10V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:10V; Initial Accuracy:0.5%; Temperature Coefficient:± 40ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - LM4040C10IDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040C10IDBZR
PMIC - Voltage Reference LM4040C10IDBZR
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040C10IDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040C10IDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040C10IDBZR
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site
Power Supply Chip >> Voltage References - LM4040C10IDBZR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
LM4040C10IDBZR
Power Supply Chip >> Voltage References LM4040C10IDBZR
10V ±0.5% 15mA Fixed SOT-23 Voltage References ROHS

10V ±0.5% 15mA Fixed SOT-23 Voltage References ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040C10IDBZR
Voltage References LM4040C10IDBZR
Voltage References 10-V Prec Micropower Shunt 0.5% accuracy

Voltage References 10-V Prec Micropower Shunt 0.5% accuracy

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040C10IDBZR 296-20882-6-ND LM4040C10IDBZR 110252-LM4040C10IDBZR 693-LM4040C10IDBZR 84K2949 LM4040C10IDBZR LM4040C10IDBZR LM4040C10IDBZR LM4040C10IDBZR
Product Name LM4040C10 10-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy Voltage Reference PMIC - PMIC - Voltage Reference - LM4040C10IDBZR SOT-23 Precision Voltage Reference IC Voltage Ref, Shunt, 10V, Sot-23-3; Voltage Reference Type Texas Instruments PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Power Supply Chip >> Voltage References Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed; Programmable Fixed Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23
VREF 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.235V Precision Voltage Reference IC - 693-LM285MX-1.2 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
Package Type Other; SOIC N
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
1.235 V Precision Voltage Reference IC - 693-LM385BXM-1.2 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
5 suppliers
LM185-1.2QML-SP Micropower Voltage Reference Diode - LM185H-1.2-QV - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
5 suppliers
LM136A-5.0QML 5.0V Reference Diode - LM136AH-5.0-SMD - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
3 suppliers