Texas Instruments LM4040-N Precision Micropower Shunt Voltage Reference LM4040BIM7-2.5

Description
Precision Micropower Shunt Voltage Reference 5-SC70
Request a Quote Datasheet
Description
Precision Micropower Shunt Voltage Reference 5-SC70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040-N Precision Micropower Shunt Voltage Reference - LM4040BIM7-2.5 - Texas Instruments
Dallas, TX, United States
LM4040-N Precision Micropower Shunt Voltage Reference
LM4040BIM7-2.5
LM4040-N Precision Micropower Shunt Voltage Reference LM4040BIM7-2.5
Precision Micropower Shunt Voltage Reference 5-SC70

Precision Micropower Shunt Voltage Reference 5-SC70

Buy Now Datasheet
Voltage Reference - LM4040BIM7-2.5TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040BIM7-2.5TR-ND
Voltage Reference LM4040BIM7-2.5TR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 15mA SC-70-5

Buy Now Datasheet
 - LM4040BIM7-2.5 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO5

Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO5

Supplier's Site Datasheet
Electronic Surplus - LM4040BIM7-2.5 - 1199477-LM4040BIM7-2.5 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM4040BIM7-2.5
1199477-LM4040BIM7-2.5
Electronic Surplus - LM4040BIM7-2.5 1199477-LM4040BIM7-2.5
Manufacturer: Texas Instruments Win Source Part Number: 1199477-LM4040BIM7-2 .5 Packaging: Reel Mounting Style: SMD Tolerance: ±0.2% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 65μA Categories: Integrated Circuits Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: LM4040 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1199477-LM4040BIM7-2.5
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.2%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 65μA
Categories: Integrated Circuits
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: LM4040
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V

Buy Now
Singapore, Singapore
Precision Voltage Reference IC
693-LM4040BIM7-2.5
Precision Voltage Reference IC 693-LM4040BIM7-2.5
100-ppm/°C precision micropower shunt voltage reference 5-SC70 Product overview: LM4040BIM7-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040BIM7-2.5 can be used for catalog matching and distributor lookup.

100-ppm/°C precision micropower shunt voltage reference 5-SC70 Product overview: LM4040BIM7-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040BIM7-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040BIM7-2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040BIM7-2.5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040BIM7-2.5
IC VREF SHUNT 0.2% SC70-5

IC VREF SHUNT 0.2% SC70-5

Supplier's Site
Voltage Reference - LM4040BIM7-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040BIM7-2.5
Voltage Reference LM4040BIM7-2.5
Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 15 mA SC-70-5

Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 15 mA SC-70-5

Buy Now Datasheet
PMIC - Voltage Reference - LM4040BIM7-2.5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040BIM7-2.5
PMIC - Voltage Reference LM4040BIM7-2.5
IC VREF SHUNT 0.2% SC70-5

IC VREF SHUNT 0.2% SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040BIM7-2.5
Voltage References LM4040BIM7-2.5
Voltage References 100-ppm/-C precision micropower shunt voltage reference 5-SC70

Voltage References 100-ppm/-C precision micropower shunt voltage reference 5-SC70

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040BIM7-2.5 LM4040BIM7-2.5TR-ND LM4040BIM7-2.5 1199477-LM4040BIM7-2.5 693-LM4040BIM7-2.5 LM4040BIM7-2.5 LM4040BIM7-2.5 LM4040BIM7-2.5 LM4040BIM7-2.5
Product Name LM4040-N Precision Micropower Shunt Voltage Reference Voltage Reference Electronic Surplus - LM4040BIM7-2.5 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference PMIC - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; Other; SOT-SC70-5 Other; 5-TSSOP, SC-70-5, SOT-353 Other; SC Other; 5-TSSOP, SC-70-5, SOT-353 SSOP; SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
VREF 2.05 to 10 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM185-2.5QML Micropower Voltage Reference Diode - LM185WG-2.5/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
3 suppliers
Electronic Surplus - LM199AH - 1196979-LM199AH - Win Source Electronics
Specs
Package Type Other; TO-46-4 Metal Can
Life Cycle Stage Obsolete
TC 10 ppm/C
View Details
4 suppliers
2.5V Precision Voltage Reference IC - 693-LM285BYM2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; Tube/Rail
View Details
2 suppliers
 - LM285AM-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers