Texas Instruments LM4040-N Precision Micropower Shunt Voltage Reference LM4040BIM3-8.2/NOPB

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote Datasheet
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040-N Precision Micropower Shunt Voltage Reference - LM4040BIM3-8.2/NOPB - Texas Instruments
Dallas, TX, United States
LM4040-N Precision Micropower Shunt Voltage Reference
LM4040BIM3-8.2/NOPB
LM4040-N Precision Micropower Shunt Voltage Reference LM4040BIM3-8.2/NOPB
Precision Micropower Shunt Voltage Reference 3-SOT-23

Precision Micropower Shunt Voltage Reference 3-SOT-23

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040BIM3-8.2/NOPB - 117587-LM4040BIM3-8.2/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040BIM3-8.2/NOPB
117587-LM4040BIM3-8.2/NOPB
PMIC - PMIC - Voltage Reference - LM4040BIM3-8.2/NOPB 117587-LM4040BIM3-8.2/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 117587-LM4040BIM3-8. 2/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 130μVrms Current - Cathode: 95μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 8.192V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 117587-LM4040BIM3-8.2/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 130μVrms
Current - Cathode: 95μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 8.192V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 296-LM4040BIM3-8.2/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Shunt Voltage Reference IC Fixed 8.192V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 8.192V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-LM4040BIM3-8.2/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Shunt Voltage Reference IC Fixed 8.192V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 8.192V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-LM4040BIM3-8.2/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Shunt Voltage Reference IC Fixed 8.192V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 8.192V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
 - LM4040BIM3-8.2/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 8.192V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 8.192V, BIPolar, PDSO3

Supplier's Site Datasheet
 - LM4040BIM3-8.2/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 8.192V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 8.192V, BIPolar, PDSO3

Supplier's Site Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4040BIM3-8.2/NOPB
SOT-23 Precision Voltage Reference IC 693-LM4040BIM3-8.2/NOPB
100-ppm/°C precision micropower shunt voltage reference 3-SOT-23 Product overview: LM4040BIM3-8.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040BIM3-8.2/N OPB can be used for catalog matching and distributor lookup.

100-ppm/°C precision micropower shunt voltage reference 3-SOT-23 Product overview: LM4040BIM3-8.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040BIM3-8.2/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040BIM3-8.2/NOPB
Voltage References LM4040BIM3-8.2/NOPB
Voltage References 100-ppm/-C precision micropower shunt voltage reference 3-SOT-23

Voltage References 100-ppm/-C precision micropower shunt voltage reference 3-SOT-23

Buy Now Datasheet
PMIC - Voltage Reference - LM4040BIM3-8.2/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040BIM3-8.2/NOPB
PMIC - Voltage Reference LM4040BIM3-8.2/NOPB
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040BIM3-8.2/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040BIM3-8.2/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040BIM3-8.2/NOPB
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site
Voltage Reference - LM4040BIM3-8.2/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040BIM3-8.2/NOPB
Voltage Reference LM4040BIM3-8.2/NOPB
Shunt Voltage Reference IC Fixed 8.192V V ±0.2% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 8.192V V ±0.2% 15 mA SOT-23-3

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040BIM3-8.2/NOPB 117587-LM4040BIM3-8.2/NOPB 296-LM4040BIM3-8.2/NOPBDKR-ND LM4040BIM3-8.2/NOPB 693-LM4040BIM3-8.2/NOPB LM4040BIM3-8.2/NOPB LM4040BIM3-8.2/NOPB LM4040BIM3-8.2/NOPB LM4040BIM3-8.2/NOPB
Product Name LM4040-N Precision Micropower Shunt Voltage Reference PMIC - PMIC - Voltage Reference - LM4040BIM3-8.2/NOPB Voltage Reference SOT-23 Precision Voltage Reference IC Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 to 10 volts 8.19 volts 8.19 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - LM336Z-2.5/T7 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
2 suppliers
LM336-2.5 2.5-V Integrated Reference Circuit - LM336D-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
9 suppliers
LM385B-1.2 Micropower Voltage Reference - LM385BD-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
 - LM385AZ-1.2 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
2 suppliers