Texas Instruments LM4040B30 3-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy LM4040B30IDBZR

Description
3-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
3-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040B30 3-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy - LM4040B30IDBZR - Texas Instruments
Dallas, TX, United States
LM4040B30 3-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy
LM4040B30IDBZR
LM4040B30 3-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy LM4040B30IDBZR
3-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 3-SOT-23 -40 to 85

3-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 3-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040B30IDBZR - 081148-LM4040B30IDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040B30IDBZR
081148-LM4040B30IDBZR
PMIC - PMIC - Voltage Reference - LM4040B30IDBZR 081148-LM4040B30IDBZR
Manufacturer: Texas Instruments Win Source Part Number: 081148-LM4040B30IDBZ R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 82μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Test & Measurement, Power Management, Sensing & Instrumentation, Automation & Process Control, Audio, Automotive, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 081148-LM4040B30IDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 82μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Power Management, Sensing & Instrumentation, Automation & Process Control, Audio, Automotive, Portable Devices

Buy Now Datasheet
Voltage Reference - 296-20874-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20874-6-ND
Voltage Reference 296-20874-6-ND
Shunt Voltage Reference IC Fixed 3V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 3V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-20874-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20874-1-ND
Voltage Reference 296-20874-1-ND
Shunt Voltage Reference IC Fixed 3V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 3V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-20874-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20874-2-ND
Voltage Reference 296-20874-2-ND
Shunt Voltage Reference IC Fixed 3V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 3V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Automotive 3V 15mA SOT-23 Precision Voltage Reference IC
693-LM4040B30IDBZR
Automotive 3V 15mA SOT-23 Precision Voltage Reference IC 693-LM4040B30IDBZR
V-Ref Precision 3V 15mA Automotive 3-Pin SOT-23 T/R Product overview: LM4040B30IDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 3V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040B30IDBZR can be used for catalog matching and distributor lookup.

V-Ref Precision 3V 15mA Automotive 3-Pin SOT-23 T/R Product overview: LM4040B30IDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 3V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040B30IDBZR can be used for catalog matching and distributor lookup.

Supplier's Site
 - LM4040B30IDBZR - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 3V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 3V, BIPolar, PDSO3

Supplier's Site Datasheet
PMIC - Voltage Reference - LM4040B30IDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040B30IDBZR
PMIC - Voltage Reference LM4040B30IDBZR
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site Datasheet
Voltage Ref, Shunt, 3V, Sot-23-3; Voltage Reference Type Texas Instruments - 33AH4205 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 3V, Sot-23-3; Voltage Reference Type Texas Instruments
33AH4205
Voltage Ref, Shunt, 3V, Sot-23-3; Voltage Reference Type Texas Instruments 33AH4205
VOLTAGE REF, SHUNT, 3V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:3V; Initial Accuracy:0.2%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 3V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:3V; Initial Accuracy:0.2%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040B30IDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040B30IDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040B30IDBZR
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040B30IDBZR 081148-LM4040B30IDBZR 296-20874-6-ND 693-LM4040B30IDBZR LM4040B30IDBZR LM4040B30IDBZR 33AH4205 LM4040B30IDBZR
Product Name LM4040B30 3-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy PMIC - PMIC - Voltage Reference - LM4040B30IDBZR Voltage Reference Automotive 3V 15mA SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Voltage Ref, Shunt, 3V, Sot-23-3; Voltage Reference Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed; Programmable Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 SOT23; Other; SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM285-2.5-N Micropower Voltage Reference Diode - LM285Z-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM4040A10 10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A10ILP - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
LM385-ADJ Adjustable Micropower Voltage Reference - LM385BYZ/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers