Texas Instruments LM4040B20 2.048-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy LM4040B20IDBZT

Description
2.048-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
2.048-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040B20 2.048-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy - LM4040B20IDBZT - Texas Instruments
Dallas, TX, United States
LM4040B20 2.048-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy
LM4040B20IDBZT
LM4040B20 2.048-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy LM4040B20IDBZT
2.048-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 3-SOT-23 -40 to 85

2.048-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 3-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Reference - 296-32108-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32108-6-ND
Voltage Reference 296-32108-6-ND
Shunt Voltage Reference IC Fixed 2.048V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.048V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-32108-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32108-2-ND
Voltage Reference 296-32108-2-ND
Shunt Voltage Reference IC Fixed 2.048V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.048V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-32108-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32108-1-ND
Voltage Reference 296-32108-1-ND
Shunt Voltage Reference IC Fixed 2.048V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.048V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
2.048V 15mA SOT-23 Precision Voltage Reference IC
693-LM4040B20IDBZT
2.048V 15mA SOT-23 Precision Voltage Reference IC 693-LM4040B20IDBZT
2.048V Shunt Voltage Reference, 15mA, 0.2% Tol, SOT-23 Product overview: LM4040B20IDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040B20IDBZT can be used for catalog matching and distributor lookup.

2.048V Shunt Voltage Reference, 15mA, 0.2% Tol, SOT-23 Product overview: LM4040B20IDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040B20IDBZT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - LM4040B20IDBZT - 1199466-LM4040B20IDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040B20IDBZT
1199466-LM4040B20IDBZT
PMIC - PMIC - Voltage Reference - LM4040B20IDBZT 1199466-LM4040B20IDBZT
Manufacturer: Texas Instruments Win Source Part Number: 1199466-LM4040B20IDB ZT Packaging: Reel Mounting Style: SMD Tolerance: ±0.2% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 80μA Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: LM4040B20 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.048V

Manufacturer: Texas Instruments
Win Source Part Number: 1199466-LM4040B20IDBZT
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.2%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: LM4040B20
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.048V

Buy Now
 - LM4040B20IDBZT - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.048V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 2.048V, BIPolar, PDSO3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040B20IDBZT
Voltage References LM4040B20IDBZT
Voltage References 2.048-V Precision Mcrpwr Shunt .2% acc

Voltage References 2.048-V Precision Mcrpwr Shunt .2% acc

Buy Now Datasheet
TEXAS INSTRUMENTS LM4040B20IDBZTVoltage Reference, Precision Micropower, Shunt - Fixed, LM4040 Series, 2.048V, SOT-23-3 - 815-LM4040B20IDBZT - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS LM4040B20IDBZTVoltage Reference, Precision Micropower, Shunt - Fixed, LM4040 Series, 2.048V, SOT-23-3
815-LM4040B20IDBZT
TEXAS INSTRUMENTS LM4040B20IDBZTVoltage Reference, Precision Micropower, Shunt - Fixed, LM4040 Series, 2.048V, SOT-23-3 815-LM4040B20IDBZT
TEXAS INSTRUMENTS LM4040B20IDBZTVoltag e Reference, Precision Micropower, Shunt - Fixed, LM4040 Series, 2.048V, SOT-23-3

TEXAS INSTRUMENTS LM4040B20IDBZTVoltage Reference, Precision Micropower, Shunt - Fixed, LM4040 Series, 2.048V, SOT-23-3

Supplier's Site
PMIC - Voltage Reference - LM4040B20IDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040B20IDBZT
PMIC - Voltage Reference LM4040B20IDBZT
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040B20IDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040B20IDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040B20IDBZT
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040B20IDBZT 296-32108-6-ND 693-LM4040B20IDBZT 1199466-LM4040B20IDBZT LM4040B20IDBZT LM4040B20IDBZT 815-LM4040B20IDBZT LM4040B20IDBZT LM4040B20IDBZT
Product Name LM4040B20 2.048-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy Voltage Reference 2.048V 15mA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4040B20IDBZT Voltage References TEXAS INSTRUMENTS LM4040B20IDBZTVoltage Reference, Precision Micropower, Shunt - Fixed, LM4040 Series, 2.048V, SOT-23-3 PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Fixed Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed; Programmable Fixed; Shunt Fixed
Package Type Other; SC70,SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 volts 2.05 volts 2.05 volts
Unlock Full Specs
to access all available technical data

Similar Products

IC VREF SHUNT PREC 10V SOT-23-3 - 815-LM4040A10IDBZTG4 - Utmel Electronic Limited
Specs
Type Shunt / Zener
VREF Type Shunt
Package Type Other; TO-236
View Details
LM285-1.2 Micropower Voltage Reference - LM285DRG4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
5 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285BXZ-1.2/LFT4 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers
 - LM385BYZ-2.5 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
4 suppliers