Texas Instruments LM4040B20 2.048-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy LM4040B20IDBZRG4

Description
2.048-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
2.048-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040B20 2.048-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy - LM4040B20IDBZRG4 - Texas Instruments
Dallas, TX, United States
LM4040B20 2.048-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy
LM4040B20IDBZRG4
LM4040B20 2.048-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy LM4040B20IDBZRG4
2.048-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 3-SOT-23 -40 to 85

2.048-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 3-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4040B20IDBZRG4
SOT-23 Precision Voltage Reference IC 693-LM4040B20IDBZRG4
Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4040B20IDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040B20IDBZRG4 can be used for catalog matching and distributor lookup.

Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4040B20IDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040B20IDBZRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Reference - LM4040B20IDBZRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040B20IDBZRG4-ND
Voltage Reference LM4040B20IDBZRG4-ND
Shunt Voltage Reference IC Fixed 2.048V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.048V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040B20IDBZRG4 - 779117-LM4040B20IDBZRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040B20IDBZRG4
779117-LM4040B20IDBZRG4
PMIC - PMIC - Voltage Reference - LM4040B20IDBZRG4 779117-LM4040B20IDBZRG4
Manufacturer: Texas Instruments Win Source Part Number: 779117-LM4040B20IDBZ RG4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±0.2% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 80μA Family Name: LM4040 Output Voltage: 2.048V Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-3 Alternative Parts (Cross-Reference): LM4040BIM3-2.1+T; LM4040BIM3-2.1; LM4040BIM3-2.1+; LM4040BIM3-2.1-T; Introduction Date: January 01, 2004 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779117-LM4040B20IDBZRG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±0.2%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 80μA
Family Name: LM4040
Output Voltage: 2.048V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-3
Alternative Parts (Cross-Reference): LM4040BIM3-2.1+T; LM4040BIM3-2.1; LM4040BIM3-2.1+; LM4040BIM3-2.1-T;
Introduction Date: January 01, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040B20IDBZRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040B20IDBZRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040B20IDBZRG4
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site
PMIC - Voltage Reference - LM4040B20IDBZRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040B20IDBZRG4
PMIC - Voltage Reference LM4040B20IDBZRG4
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040B20IDBZRG4
Voltage References LM4040B20IDBZRG4
Voltage References 2.048-V Precision Mcrpwr Shunt .2% acc

Voltage References 2.048-V Precision Mcrpwr Shunt .2% acc

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040B20IDBZRG4 693-LM4040B20IDBZRG4 LM4040B20IDBZRG4-ND 779117-LM4040B20IDBZRG4 LM4040B20IDBZRG4 LM4040B20IDBZRG4 LM4040B20IDBZRG4
Product Name LM4040B20 2.048-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - LM4040B20IDBZRG4 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SC70,SOT-23 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 volts 2.05 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LM285BXM-1.2 - 082652-LM285BXM-1.2 - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 30 ppm/C
View Details
4 suppliers
PMIC - PMIC - Voltage Reference - LM3411AM5X-3.3/NOPB - 099639-LM3411AM5X-3.3/NOPB - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-5
Life Cycle Stage Active
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
 - LM299AH-20 - Rochester Electronics
Specs
Package Type Other; TO-46-2
Life Cycle Stage Obsolete
View Details
3 suppliers