Texas Instruments PMIC - PMIC - Voltage Reference - LM4040AIZ-4.1 LM4040AIZ-4.1

Description
Two Terminal Voltage Reference, 1 Output, 4.096V, BIPolar, PBCY3
Request a Quote Datasheet
Description
Two Terminal Voltage Reference, 1 Output, 4.096V, BIPolar, PBCY3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM4040AIZ-4.1 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 4.096V, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 4.096V, BIPolar, PBCY3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4040AIZ-4.1 - 071343-LM4040AIZ-4.1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040AIZ-4.1
071343-LM4040AIZ-4.1
PMIC - PMIC - Voltage Reference - LM4040AIZ-4.1 071343-LM4040AIZ-4.1
Manufacturer: Texas Instruments Win Source Part Number: 071343-LM4040AIZ-4.1 Packaging: Bulk Mounting: Through Hole Tolerance: ±0.1% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 80μVrms Current - Cathode: 73μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 4.096V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071343-LM4040AIZ-4.1
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±0.1%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 80μVrms
Current - Cathode: 73μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 4.096V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4040AIZ-4.1
Precision Voltage Reference IC 693-LM4040AIZ-4.1
TWO TERMINAL VOLTAGE REFERENCE, Product overview: LM4040AIZ-4.1 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040AIZ-4.1 can be used for catalog matching and distributor lookup.

TWO TERMINAL VOLTAGE REFERENCE, Product overview: LM4040AIZ-4.1 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040AIZ-4.1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4040AIZ-4.1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040AIZ-4.1
Voltage Reference LM4040AIZ-4.1
Shunt Voltage Reference IC Fixed 4.096V V ±0.1% 15 mA TO-92-3

Shunt Voltage Reference IC Fixed 4.096V V ±0.1% 15 mA TO-92-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040AIZ-4.1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040AIZ-4.1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040AIZ-4.1
TWO TERMINAL VOLTAGE REFERENCE,

TWO TERMINAL VOLTAGE REFERENCE,

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040AIZ-4.1 071343-LM4040AIZ-4.1 693-LM4040AIZ-4.1 LM4040AIZ-4.1 LM4040AIZ-4.1
Product Name PMIC - PMIC - Voltage Reference - LM4040AIZ-4.1 Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type TO-92; Other; TO-92 TO-92; Other; TO-92-3 Other; Bulk TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-226-3, TO-92-3 (TO-226AA)
Life Cycle Stage Obsolete Active Active Active
TC 100 ppm/C 100 ppm/C 100 ppm/C
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - AD586LR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3 mA
View Details
Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
Integrated Circuits (ICs) - PMIC - Voltage Reference - LM385Z-1.2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-92
Life Cycle Stage Active
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Micropower Voltage Reference - ISL21010CFH325Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 2.5 volts
TC 15 ppm/C
View Details
7 suppliers