Texas Instruments LM4040-N Precision Micropower Shunt Voltage Reference LM4040AIM3X-4.1/NOPB

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4040AIM3X-4.1/NOPB is a precision micropower shunt voltage reference in a 3-pin SOT-23 package, measuring 2.92mm × 1.30mm, with a fixed reverse breakdown voltage of 4.096V. It operates over a current range of 60μA to 15mA and maintains a maximum output voltage tolerance of ±0.1% at 25°C for A-grade devices. The device requires no external stabilizing capacitor and is stable with any capacitive load. It is qualified for industrial temperature operation from −40°C to +85°C and features a maximum temperature coefficient of 100ppm/°C. The part is RoHS-compliant with NIPDAU lead finish and has a thermal rating of Level-1-260C-UNLIM.

Datasheet Summary
Powered by GS/AI

The LM4040AIM3X-4.1/NOPB is a precision micropower shunt voltage reference in a 3-pin SOT-23 package, measuring 2.92mm × 1.30mm, with a fixed reverse breakdown voltage of 4.096V. It operates over a current range of 60μA to 15mA and maintains a maximum output voltage tolerance of ±0.1% at 25°C for A-grade devices. The device requires no external stabilizing capacitor and is stable with any capacitive load. It is qualified for industrial temperature operation from −40°C to +85°C and features a maximum temperature coefficient of 100ppm/°C. The part is RoHS-compliant with NIPDAU lead finish and has a thermal rating of Level-1-260C-UNLIM.

Suppliers

Company
Product
Description
Supplier Links
LM4040-N Precision Micropower Shunt Voltage Reference - LM4040AIM3X-4.1/NOPB - Texas Instruments
Dallas, TX, United States
LM4040-N Precision Micropower Shunt Voltage Reference
LM4040AIM3X-4.1/NOPB
LM4040-N Precision Micropower Shunt Voltage Reference LM4040AIM3X-4.1/NOPB
Precision Micropower Shunt Voltage Reference 3-SOT-23

Precision Micropower Shunt Voltage Reference 3-SOT-23

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4040AIM3X-4.1/NOPB
SOT-23 Precision Voltage Reference IC 693-LM4040AIM3X-4.1/NOPB
100-ppm/°C precision micropower shunt voltage reference 3-SOT-23 Product overview: LM4040AIM3X-4.1/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040AIM3X-4.1/ NOPB can be used for catalog matching and distributor lookup.

100-ppm/°C precision micropower shunt voltage reference 3-SOT-23 Product overview: LM4040AIM3X-4.1/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040AIM3X-4.1/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4040AIM3X-4.1/NOPB - 135949-LM4040AIM3X-4.1/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040AIM3X-4.1/NOPB
135949-LM4040AIM3X-4.1/NOPB
PMIC - PMIC - Voltage Reference - LM4040AIM3X-4.1/NOPB 135949-LM4040AIM3X-4.1/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 135949-LM4040AIM3X-4 .1/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 80μVrms Current - Cathode: 73μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 4.096V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 135949-LM4040AIM3X-4.1/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 80μVrms
Current - Cathode: 73μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 4.096V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Reference - LM4040AIM3X-4.1/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040AIM3X-4.1/NOPBCT-ND
Voltage Reference LM4040AIM3X-4.1/NOPBCT-ND
Shunt Voltage Reference IC Fixed 4.096V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 4.096V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040AIM3X-4.1/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Shunt Voltage Reference IC Fixed 4.096V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 4.096V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040AIM3X-4.1/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040AIM3X-4.1/NOPBTR-ND
Voltage Reference LM4040AIM3X-4.1/NOPBTR-ND
Shunt Voltage Reference IC Fixed 4.096V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 4.096V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - LM4040AIM3X-4.1/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040AIM3X-4.1/NOPB
PMIC - Voltage Reference LM4040AIM3X-4.1/NOPB
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site Datasheet
Voltage Reference - LM4040AIM3X-4.1/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040AIM3X-4.1/NOPB
Voltage Reference LM4040AIM3X-4.1/NOPB
Shunt Voltage Reference IC Fixed 4.096V V ±0.1% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 4.096V V ±0.1% 15 mA SOT-23-3

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040AIM3X-4.1/NOPB 693-LM4040AIM3X-4.1/NOPB 135949-LM4040AIM3X-4.1/NOPB LM4040AIM3X-4.1/NOPBCT-ND LM4040AIM3X-4.1/NOPB LM4040AIM3X-4.1/NOPB
Product Name LM4040-N Precision Micropower Shunt Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4040AIM3X-4.1/NOPB Voltage Reference PMIC - Voltage Reference Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; SOT-23 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 to 10 volts 4.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.5V Precision Voltage Reference IC - 693-LM285BYZ-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
Package Type Other; TO-92
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
LM385B-1.2 Micropower Voltage Reference - LM385BLPR-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
LM385-1.2 Micropower Voltage Reference - LM385DRG4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
3 suppliers