Texas Instruments LM4040-N Precision Micropower Shunt Voltage Reference LM4040AIM3X-3.0/NOPB

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote Datasheet
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040-N Precision Micropower Shunt Voltage Reference - LM4040AIM3X-3.0/NOPB - Texas Instruments
Dallas, TX, United States
LM4040-N Precision Micropower Shunt Voltage Reference
LM4040AIM3X-3.0/NOPB
LM4040-N Precision Micropower Shunt Voltage Reference LM4040AIM3X-3.0/NOPB
Precision Micropower Shunt Voltage Reference 3-SOT-23

Precision Micropower Shunt Voltage Reference 3-SOT-23

Buy Now Datasheet
Voltage Reference - 296-38730-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-38730-1-ND
Voltage Reference 296-38730-1-ND
Shunt Voltage Reference IC Fixed 3V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 3V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-38730-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-38730-2-ND
Voltage Reference 296-38730-2-ND
Shunt Voltage Reference IC Fixed 3V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 3V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-38730-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-38730-6-ND
Voltage Reference 296-38730-6-ND
Shunt Voltage Reference IC Fixed 3V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 3V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4040AIM3X-3.0/NOPB
SOT-23 Precision Voltage Reference IC 693-LM4040AIM3X-3.0/NOPB
100-ppm/°C precision micropower shunt voltage reference 3-SOT-23 Product overview: LM4040AIM3X-3.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040AIM3X-3.0/ NOPB can be used for catalog matching and distributor lookup.

100-ppm/°C precision micropower shunt voltage reference 3-SOT-23 Product overview: LM4040AIM3X-3.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040AIM3X-3.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4040AIM3X-3.0/NOPB - 101618-LM4040AIM3X-3.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040AIM3X-3.0/NOPB
101618-LM4040AIM3X-3.0/NOPB
PMIC - PMIC - Voltage Reference - LM4040AIM3X-3.0/NOPB 101618-LM4040AIM3X-3.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 101618-LM4040AIM3X-3 .0/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 67μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 3V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 101618-LM4040AIM3X-3.0/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 67μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 3V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Reference - LM4040AIM3X-3.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040AIM3X-3.0/NOPB
PMIC - Voltage Reference LM4040AIM3X-3.0/NOPB
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site Datasheet
Voltage Reference - LM4040AIM3X-3.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040AIM3X-3.0/NOPB
Voltage Reference LM4040AIM3X-3.0/NOPB
Shunt Voltage Reference IC Fixed 3V V ±0.1% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 3V V ±0.1% 15 mA SOT-23-3

Buy Now
Sheung Wan, Hong Kong
Voltage References
LM4040AIM3X-3.0/NOPB
Voltage References LM4040AIM3X-3.0/NOPB
Voltage References 100-ppm/-C precision micropower shunt voltage reference 3-SOT-23

Voltage References 100-ppm/-C precision micropower shunt voltage reference 3-SOT-23

Buy Now Datasheet
IC VREF SHUNT 0.1% SOT23-3 - 815-LM4040AIM3X-3.0/NOPB - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 0.1% SOT23-3
815-LM4040AIM3X-3.0/NOPB
IC VREF SHUNT 0.1% SOT23-3 815-LM4040AIM3X-3.0/NOPB
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040AIM3X-3.0/NOPB 296-38730-1-ND 693-LM4040AIM3X-3.0/NOPB 101618-LM4040AIM3X-3.0/NOPB LM4040AIM3X-3.0/NOPB LM4040AIM3X-3.0/NOPB LM4040AIM3X-3.0/NOPB 815-LM4040AIM3X-3.0/NOPB
Product Name LM4040-N Precision Micropower Shunt Voltage Reference Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4040AIM3X-3.0/NOPB PMIC - Voltage Reference Voltage Reference Voltage References IC VREF SHUNT 0.1% SOT23-3
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed Shunt
Package Type Other; SC70,SOT-23,TO-92 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3 SOT23; Other; SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 to 10 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385-ADJ Adjustable Micropower Voltage Reference - LM385BZ/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
7 suppliers
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030AMF-2.5/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
9 suppliers
LM136-5.0 5.0V Reference Diode - LM236AH-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
9 suppliers