The LM4040AIM3-5.0 is a precision micropower shunt voltage reference with a fixed 5V output, housed in a 3-pin SOT-23 package measuring 2.92mm × 1.30mm. It operates over an industrial temperature range of −40°C to +85°C with a maximum output voltage tolerance of ±0.1% at 25°C for A-grade devices. The reference maintains stability without an external capacitor and supports a reverse operating current range from 60μA to 15mA. It is AEC-Q100 qualified for automotive applications when configured as the LM4040-N-Q1 variant.
Precision Micropower Shunt Voltage Reference 3-SOT-23
Manufacturer: Texas Instruments
Win Source Part Number: 082766-LM4040AIM3-5.
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 80μVrms
Current - Cathode: 80μA
Family Name: LM4040
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 5V
Alternative Parts (Cross-Reference): LM4040AIM3-5.0 TR; LM4040AIM3-5.0; LM4050QAIM3-5.0;
Introduction Date: August 01, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive
Shunt Voltage Reference IC Fixed 5V V ±0.1% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 5V V ±0.1% 15mA SOT-23-3
IC VREF SHUNT 0.1% SOT23-3
IC VREF SHUNT 0.1% SOT23-3
Shunt Voltage Reference IC Fixed 5V V ±0.1% 15 mA SOT-23-3
Voltage References Prec MicroPwr Shunt Vtg Ref
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4040AIM3-5.0 | 082766-LM4040AIM3-5.0 | LM4040AIM3-5.0TR-ND | LM4040AIM3-5.0 | LM4040AIM3-5.0 | LM4040AIM3-5.0 | LM4040AIM3-5.0 |
| Product Name | LM4040-N Precision Micropower Shunt Voltage Reference | PMIC - PMIC - Voltage Reference - LM4040AIM3-5.0 | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |||
| VREF Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; SC70,SOT-23,TO-92 | SOT23; Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 2.05 to 10 volts | 5 volts | 5 volts |