Texas Instruments LM4040-N Precision Micropower Shunt Voltage Reference LM4040AIM3-4.1

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote Datasheet
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040-N Precision Micropower Shunt Voltage Reference - LM4040AIM3-4.1 - Texas Instruments
Dallas, TX, United States
LM4040-N Precision Micropower Shunt Voltage Reference
LM4040AIM3-4.1
LM4040-N Precision Micropower Shunt Voltage Reference LM4040AIM3-4.1
Precision Micropower Shunt Voltage Reference 3-SOT-23

Precision Micropower Shunt Voltage Reference 3-SOT-23

Buy Now Datasheet
Electronic Surplus - LM4040AIM3-4.1 - 1199457-LM4040AIM3-4.1 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM4040AIM3-4.1
1199457-LM4040AIM3-4.1
Electronic Surplus - LM4040AIM3-4.1 1199457-LM4040AIM3-4.1
Manufacturer: Texas Instruments Win Source Part Number: 1199457-LM4040AIM3-4 .1 Packaging: Reel Mounting Style: SMD Tolerance: ±0.1% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 80μVrms Current - Cathode: 73μA Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Automation & Process Control, Audio Family Part Number: LM4040 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 4.096V

Manufacturer: Texas Instruments
Win Source Part Number: 1199457-LM4040AIM3-4.1
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.1%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 80μVrms
Current - Cathode: 73μA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Automotive, Automation & Process Control, Audio
Family Part Number: LM4040
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 4.096V

Buy Now
Voltage Reference - LM4040AIM3-4.1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040AIM3-4.1DKR-ND
Voltage Reference LM4040AIM3-4.1DKR-ND
Shunt Voltage Reference IC Fixed 4.096V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 4.096V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040AIM3-4.1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040AIM3-4.1TR-ND
Voltage Reference LM4040AIM3-4.1TR-ND
Shunt Voltage Reference IC Fixed 4.096V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 4.096V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040AIM3-4.1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040AIM3-4.1CT-ND
Voltage Reference LM4040AIM3-4.1CT-ND
Shunt Voltage Reference IC Fixed 4.096V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 4.096V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - LM4040AIM3-4.1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040AIM3-4.1
PMIC - Voltage Reference LM4040AIM3-4.1
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040AIM3-4.1
Voltage References LM4040AIM3-4.1
Voltage References 100-ppm/-C precision micropower shunt voltage reference 3-SOT-23

Voltage References 100-ppm/-C precision micropower shunt voltage reference 3-SOT-23

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040AIM3-4.1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040AIM3-4.1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040AIM3-4.1
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040AIM3-4.1 1199457-LM4040AIM3-4.1 LM4040AIM3-4.1DKR-ND LM4040AIM3-4.1 LM4040AIM3-4.1 LM4040AIM3-4.1
Product Name LM4040-N Precision Micropower Shunt Voltage Reference Electronic Surplus - LM4040AIM3-4.1 Voltage Reference PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 to 10 volts 4.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.5V Precision Voltage Reference IC - 693-LM285BYM2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; Tube/Rail
View Details
2 suppliers
LM336-2.5-N Voltage Reference Diode - LM336MX-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM385-1.2 Micropower Voltage Reference - LM385LP-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
9 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385Z-1.2/LFT3 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
7 suppliers