Texas Instruments LM3S6952 Stellaris LM3S Microcontroller LM3S6952-IBZ50-A2T

Description
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S6952 Stellaris LM3S Microcontroller - LM3S6952-IBZ50-A2T - Texas Instruments
Dallas, TX, United States
LM3S6952 Stellaris LM3S Microcontroller
LM3S6952-IBZ50-A2T
LM3S6952 Stellaris LM3S Microcontroller LM3S6952-IBZ50-A2T
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S6952-IBZ50-A2T - 779084-LM3S6952-IBZ50-A2T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S6952-IBZ50-A2T
779084-LM3S6952-IBZ50-A2T
Embedded - Embedded - Microcontrollers - LM3S6952-IBZ50-A2T 779084-LM3S6952-IBZ50-A2T
Manufacturer: Texas Instruments Win Source Part Number: 779084-LM3S6952-IBZ5 0-A2T Series: Stellaris ARM Cortex-M3S 6000 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 50MHz Package: 108-LFBGA Core Size: 32-Bit Connectivity: Ethernet, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 43 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 3x10b Oscillator Type: Internal Supply Voltage: 2.25 V ~ 2.75 V Family Name: LM3S6952 Categories: Integrated Circuits (ICs) Manufacturer Package: 108-BGA (10x10) Alternative Parts (Cross-Reference): MAX32600-W00+T; MAX32630IWG+W; MAX32660GWE+; MAX32651GWQ+T; Introduction Date: June 04, 2009 ECCN: 3A991.a.2 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 779084-LM3S6952-IBZ50-A2T
Series: Stellaris ARM Cortex-M3S 6000
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 50MHz
Package: 108-LFBGA
Core Size: 32-Bit
Connectivity: Ethernet, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 43
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 3x10b
Oscillator Type: Internal
Supply Voltage: 2.25 V ~ 2.75 V
Family Name: LM3S6952
Categories: Integrated Circuits (ICs)
Manufacturer Package: 108-BGA (10x10)
Alternative Parts (Cross-Reference): MAX32600-W00+T; MAX32630IWG+W; MAX32660GWE+; MAX32651GWQ+T;
Introduction Date: June 04, 2009
ECCN: 3A991.a.2
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
50MHz 256KB 64KB Embedded Microcontroller MCU - 685-LM3S6952-IBZ50-A2T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHz 256KB 64KB Embedded Microcontroller MCU
685-LM3S6952-IBZ50-A2T
50MHz 256KB 64KB Embedded Microcontroller MCU 685-LM3S6952-IBZ50-A2T
32b ARM MCU 50MHz 256KB FLASH 64KB RAM LFBGA Product overview: LM3S6952-IBZ50-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 256KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 256KB, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6952-IBZ50-A 2T can be used for catalog matching and distributor lookup.

32b ARM MCU 50MHz 256KB FLASH 64KB RAM LFBGA Product overview: LM3S6952-IBZ50-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 256KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 256KB, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6952-IBZ50-A2T can be used for catalog matching and distributor lookup.

Supplier's Site
ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 256K Ind Temp - 815-LM3S6952-IBZ50-A2T - Utmel Electronic Limited
Hong Kong, China
ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 256K Ind Temp
815-LM3S6952-IBZ50-A2T
ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 256K Ind Temp 815-LM3S6952-IBZ50-A2T
ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 256K Ind Temp

ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 256K Ind Temp

Supplier's Site
Microcontrollers - LM3S6952-IBZ50-A2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S6952-IBZ50-A2T
Microcontrollers LM3S6952-IBZ50-A2T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

Buy Now
Embedded - Microcontrollers - LM3S6952-IBZ50-A2T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S6952-IBZ50-A2T
Embedded - Microcontrollers LM3S6952-IBZ50-A2T
IC MCU 32BIT 256KB FLASH 108BGA

IC MCU 32BIT 256KB FLASH 108BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S6952-IBZ50-A2T 779084-LM3S6952-IBZ50-A2T 685-LM3S6952-IBZ50-A2T 815-LM3S6952-IBZ50-A2T LM3S6952-IBZ50-A2T LM3S6952-IBZ50-A2T
Product Name LM3S6952 Stellaris LM3S Microcontroller Embedded - Embedded - Microcontrollers - LM3S6952-IBZ50-A2T 50MHz 256KB 64KB Embedded Microcontroller MCU ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 256K Ind Temp Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 10 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 50 MHz 50 MHz
RAM 256 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH
Supply Voltage 2.25 to 2.75 volts 3.3 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Integrated Circuits(ICs) - 242875-COP8SAB528N9ARW - Win Source Electronics
Specs
Data Bus 8 Bit
View Details
2 suppliers
Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers