Texas Instruments LM3S6618 Stellaris LM3S Microcontroller LM3S6618-IBZ50-A2T

Description
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S6618 Stellaris LM3S Microcontroller - LM3S6618-IBZ50-A2T - Texas Instruments
Dallas, TX, United States
LM3S6618 Stellaris LM3S Microcontroller
LM3S6618-IBZ50-A2T
LM3S6618 Stellaris LM3S Microcontroller LM3S6618-IBZ50-A2T
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S6618-IBZ50-A2T - 779075-LM3S6618-IBZ50-A2T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S6618-IBZ50-A2T
779075-LM3S6618-IBZ50-A2T
Embedded - Embedded - Microcontrollers - LM3S6618-IBZ50-A2T 779075-LM3S6618-IBZ50-A2T
Manufacturer: Texas Instruments Win Source Part Number: 779075-LM3S6618-IBZ5 0-A2T Series: Stellaris ARM Cortex-M3S 6000 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 50MHz Package: 108-LFBGA Core Size: 32-Bit Connectivity: Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.25 V ~ 2.75 V Family Name: LM3S6618 Categories: Integrated Circuits (ICs) Manufacturer Package: 108-BGA (10x10) Alternative Parts (Cross-Reference): MAX32600-W00+TW; MAX32600-W00+W; MAX32620IWG+T; MAX32631IWG+; Introduction Date: June 04, 2009 ECCN: 3A991.a.2 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 779075-LM3S6618-IBZ50-A2T
Series: Stellaris ARM Cortex-M3S 6000
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 50MHz
Package: 108-LFBGA
Core Size: 32-Bit
Connectivity: Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.25 V ~ 2.75 V
Family Name: LM3S6618
Categories: Integrated Circuits (ICs)
Manufacturer Package: 108-BGA (10x10)
Alternative Parts (Cross-Reference): MAX32600-W00+TW; MAX32600-W00+W; MAX32620IWG+T; MAX32631IWG+;
Introduction Date: June 04, 2009
ECCN: 3A991.a.2
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
50MHz 128KB Embedded Microcontroller MCU - 685-LM3S6618-IBZ50-A2T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHz 128KB Embedded Microcontroller MCU
685-LM3S6618-IBZ50-A2T
50MHz 128KB Embedded Microcontroller MCU 685-LM3S6618-IBZ50-A2T
32b ARM MCU 50MHz 128KB FLASH LFBGA Product overview: LM3S6618-IBZ50-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6618-IBZ50-A 2T can be used for catalog matching and distributor lookup.

32b ARM MCU 50MHz 128KB FLASH LFBGA Product overview: LM3S6618-IBZ50-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6618-IBZ50-A2T can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - LM3S6618-IBZ50-A2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S6618-IBZ50-A2T
Microcontrollers LM3S6618-IBZ50-A2T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 108-BGA (10x10)

Buy Now
Embedded - Microcontrollers - LM3S6618-IBZ50-A2T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S6618-IBZ50-A2T
Embedded - Microcontrollers LM3S6618-IBZ50-A2T
IC MCU 32BIT 128KB FLASH 108BGA

IC MCU 32BIT 128KB FLASH 108BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S6618-IBZ50-A2T 779075-LM3S6618-IBZ50-A2T 685-LM3S6618-IBZ50-A2T LM3S6618-IBZ50-A2T LM3S6618-IBZ50-A2T
Product Name LM3S6618 Stellaris LM3S Microcontroller Embedded - Embedded - Microcontrollers - LM3S6618-IBZ50-A2T 50MHz 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 50 MHz 50 MHz
RAM 128 KB 32 KB 32 KB
ROM Type Flash; FLASH
Supply Voltage 2.25 to 2.75 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
 - COP8SAA728N8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers