Texas Instruments Embedded - Embedded - Microcontrollers - LM3S5653-IQC50-A0T LM3S5653-IQC50-A0T

Description
Manufacturer: Texas Instruments Win Source Part Number: 779064-LM3S5653-IQC5 0-A0T Series: * Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779064-LM3S5653-IQC5 0-A0T Series: * Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LM3S5653-IQC50-A0T - 779064-LM3S5653-IQC50-A0T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S5653-IQC50-A0T
779064-LM3S5653-IQC50-A0T
Embedded - Embedded - Microcontrollers - LM3S5653-IQC50-A0T 779064-LM3S5653-IQC50-A0T
Manufacturer: Texas Instruments Win Source Part Number: 779064-LM3S5653-IQC5 0-A0T Series: * Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779064-LM3S5653-IQC50-A0T
Series: *
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
ARM Cortex-M Embedded Microcontroller MCU
685-LM3S5653-IQC50-A0T
ARM Cortex-M Embedded Microcontroller MCU 685-LM3S5653-IQC50-A0T
ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU Product overview: LM3S5653-IQC50-A0T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S5653-IQC50-A 0T can be used for catalog matching and distributor lookup.

ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU Product overview: LM3S5653-IQC50-A0T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S5653-IQC50-A0T can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - LM3S5653-IQC50-A0T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S5653-IQC50-A0T
Microcontrollers LM3S5653-IQC50-A0T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 50MHz 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 50MHz 100-LQFP (14x14)

Buy Now
Embedded - Microcontrollers - LM3S5653-IQC50-A0T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S5653-IQC50-A0T
Embedded - Microcontrollers LM3S5653-IQC50-A0T
IC MCU 32BIT 100LQFP

IC MCU 32BIT 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S5653-IQC50-A0T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S5653-IQC50-A0T
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S5653-IQC50-A0T
IC MCU 32BIT 100LQFP

IC MCU 32BIT 100LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 779064-LM3S5653-IQC50-A0T 685-LM3S5653-IQC50-A0T LM3S5653-IQC50-A0T LM3S5653-IQC50-A0T LM3S5653-IQC50-A0T
Product Name Embedded - Embedded - Microcontrollers - LM3S5653-IQC50-A0T ARM Cortex-M Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - C161KLMHABXQ - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
2 suppliers
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details