Texas Instruments 32-bit 50MHz 16KB Embedded Microcontroller MCU LM3S3Z26-IQR50-C3

Description
32-bit ARM MCU, 50MHz, 16KB Flash, LQFP-64 Product overview: LM3S3Z26-IQR50-C3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 50MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S3Z26-IQR50-C 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM MCU, 50MHz, 16KB Flash, LQFP-64 Product overview: LM3S3Z26-IQR50-C3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 50MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S3Z26-IQR50-C 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 50MHz 16KB Embedded Microcontroller MCU
685-LM3S3Z26-IQR50-C3
32-bit 50MHz 16KB Embedded Microcontroller MCU 685-LM3S3Z26-IQR50-C3
32-bit ARM MCU, 50MHz, 16KB Flash, LQFP-64 Product overview: LM3S3Z26-IQR50-C3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 50MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S3Z26-IQR50-C 3 can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 50MHz, 16KB Flash, LQFP-64 Product overview: LM3S3Z26-IQR50-C3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 50MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S3Z26-IQR50-C3 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - LM3S3Z26-IQR50-C3 - 131959-LM3S3Z26-IQR50-C3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S3Z26-IQR50-C3
131959-LM3S3Z26-IQR50-C3
Embedded - Embedded - Microcontrollers - LM3S3Z26-IQR50-C3 131959-LM3S3Z26-IQR50-C3
Manufacturer: Texas Instruments Win Source Part Number: 131959-LM3S3Z26-IQR5 0-C3 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 33 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.08 V to 1.32 V Part Core Size: 32-Bit Data RAM Size: 6K x 8 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 131959-LM3S3Z26-IQR50-C3
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 33
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 1.08 V to 1.32 V
Part Core Size: 32-Bit
Data RAM Size: 6K x 8
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S3Z26-IQR50-C3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S3Z26-IQR50-C3
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S3Z26-IQR50-C3
IC MCU 32BIT 16KB FLASH 64LQFP

IC MCU 32BIT 16KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - LM3S3Z26-IQR50-C3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S3Z26-IQR50-C3
Embedded - Microcontrollers LM3S3Z26-IQR50-C3
IC MCU 32BIT 16KB FLASH 64LQFP

IC MCU 32BIT 16KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - LM3S3Z26-IQR50-C3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S3Z26-IQR50-C3
Microcontrollers LM3S3Z26-IQR50-C3
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 3000 Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 3000 Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LM3S3Z26-IQR50-C3 131959-LM3S3Z26-IQR50-C3 LM3S3Z26-IQR50-C3 LM3S3Z26-IQR50-C3 LM3S3Z26-IQR50-C3
Product Name 32-bit 50MHz 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LM3S3Z26-IQR50-C3 Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
RAM 6 KB 16 KB 6 KB 6 KB
Supply Voltage 3.3 volts 1.08 to 1.32 volts 1.32 volts
Serial Interface I2C, SPI, UART, USB, IrDA, USART
Package Type Other; LQFP QFP; Other; 64-LQFP (10x10) Other; 64-LQFP QFP; Other; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CA4EMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ACE1502EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details