Texas Instruments ARM Cortex-M 80MHz 128KB 64KB Embedded Microcontroller MCU LM3S2793-IBZ80-C5

Description
ARM Cortex-M3 MCU, 80MHz, 128KB Flash, 64KB RAM, 3.3V, LFBGA Product overview: LM3S2793-IBZ80-C5 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 80MHz, 128KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80MHz, 128KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-LM3S2793-IBZ80-C5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ARM Cortex-M3 MCU, 80MHz, 128KB Flash, 64KB RAM, 3.3V, LFBGA Product overview: LM3S2793-IBZ80-C5 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 80MHz, 128KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80MHz, 128KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-LM3S2793-IBZ80-C5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 80MHz 128KB 64KB Embedded Microcontroller MCU - 48-LM3S2793-IBZ80-C5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 80MHz 128KB 64KB Embedded Microcontroller MCU
48-LM3S2793-IBZ80-C5
ARM Cortex-M 80MHz 128KB 64KB Embedded Microcontroller MCU 48-LM3S2793-IBZ80-C5
ARM Cortex-M3 MCU, 80MHz, 128KB Flash, 64KB RAM, 3.3V, LFBGA Product overview: LM3S2793-IBZ80-C5 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 80MHz, 128KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80MHz, 128KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-LM3S2793-IBZ80-C5 can be used for catalog matching and distributor lookup.

ARM Cortex-M3 MCU, 80MHz, 128KB Flash, 64KB RAM, 3.3V, LFBGA Product overview: LM3S2793-IBZ80-C5 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 80MHz, 128KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80MHz, 128KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-LM3S2793-IBZ80-C5 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 995728-LM3S2793-IBZ80-C5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
995728-LM3S2793-IBZ80-C5
Integrated Circuits (ICs) - Embedded - Microcontrollers 995728-LM3S2793-IBZ80-C5
Win Source Part Number: 995728-LM3S2793-IBZ8 0-C5 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Stellaris® ARM® Cortex®-M3S 2000 Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Standard Package: 184 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 67 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Package / Case: 108-LFBGA Supplier Device Package: 108-BGA (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.08V ~ 1.32V ECCN: 3A991A2 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: LM3S2793 Product Status: Obsolete

Win Source Part Number: 995728-LM3S2793-IBZ80-C5
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Stellaris® ARM® Cortex®-M3S 2000
Core Processor: ARM® Cortex®-M3
Speed: 80MHz
Package: Tray
Standard Package: 184
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 67
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Package / Case: 108-LFBGA
Supplier Device Package: 108-BGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.08V ~ 1.32V
ECCN: 3A991A2
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: LM3S2793
Product Status: Obsolete

Buy Now
Microcontrollers - LM3S2793-IBZ80-C5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S2793-IBZ80-C5
Microcontrollers LM3S2793-IBZ80-C5
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 108-BGA (10x10)

Buy Now
Embedded - Microcontrollers - LM3S2793-IBZ80-C5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S2793-IBZ80-C5
Embedded - Microcontrollers LM3S2793-IBZ80-C5
IC MCU 32BIT 128KB FLASH 108BGA

IC MCU 32BIT 128KB FLASH 108BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 48-LM3S2793-IBZ80-C5 995728-LM3S2793-IBZ80-C5 LM3S2793-IBZ80-C5 LM3S2793-IBZ80-C5
Product Name ARM Cortex-M 80MHz 128KB 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
RAM 64 KB 128 KB 64 KB
Supply Voltage 3.3 volts 1.08 to 1.32 volts
Serial Interface I2C, SPI, IrDA, UART, USART, EBI/EMI, CAN
Package Type Other; LFBGA BGA; Other; 108-LFBGA
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
 - C167CSLMCAKXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
4 suppliers