Texas Instruments LM3S2139 Stellaris LM3S Microcontroller LM3S2139-IBZ25-A2T

Description
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S2139 Stellaris LM3S Microcontroller - LM3S2139-IBZ25-A2T - Texas Instruments
Dallas, TX, United States
LM3S2139 Stellaris LM3S Microcontroller
LM3S2139-IBZ25-A2T
LM3S2139 Stellaris LM3S Microcontroller LM3S2139-IBZ25-A2T
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Buy Now Datasheet
Microcontrollers - LM3S2139-IBZ25-A2T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S2139-IBZ25-A2T-ND
Microcontrollers LM3S2139-IBZ25-A2T-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 108-BGA (10x10)

Buy Now Datasheet
Microcontrollers - LM3S2139-IBZ25-A2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S2139-IBZ25-A2T
Microcontrollers LM3S2139-IBZ25-A2T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 108-BGA (10x10)

Buy Now Datasheet
ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 64K Ind Temp - 815-LM3S2139-IBZ25-A2T - Utmel Electronic Limited
Hong Kong, China
ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 64K Ind Temp
815-LM3S2139-IBZ25-A2T
ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 64K Ind Temp 815-LM3S2139-IBZ25-A2T
ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 64K Ind Temp

ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 64K Ind Temp

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S2139-IBZ25-A2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S2139-IBZ25-A2T
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S2139-IBZ25-A2T
IC MCU 32BIT 64KB FLASH 108BGA

IC MCU 32BIT 64KB FLASH 108BGA

Supplier's Site
Embedded - Microcontrollers - LM3S2139-IBZ25-A2T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S2139-IBZ25-A2T
Embedded - Microcontrollers LM3S2139-IBZ25-A2T
IC MCU 32BIT 64KB FLASH 108BGA

IC MCU 32BIT 64KB FLASH 108BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S2139-IBZ25-A2T LM3S2139-IBZ25-A2T-ND LM3S2139-IBZ25-A2T 815-LM3S2139-IBZ25-A2T LM3S2139-IBZ25-A2T LM3S2139-IBZ25-A2T
Product Name LM3S2139 Stellaris LM3S Microcontroller Microcontrollers Microcontrollers ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 64K Ind Temp Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 10 32 Bit 32 Bit; 32-Bit
Clock Speed 25 MHz 25 MHz 25 MHz
Bits Other; A/D 4x10b
RAM 16 KB 16 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1125RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - COP8ACC720M9-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers