IC MCU 32BIT 256KB FLASH 100LQFP
IC MCU 32BIT 256KB FLASH 100LQFP
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
| Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 815-LM3S1850-IQC50-A2 | LM3S1850-IQC50-A2 | LM3S1850-IQC50-A2 |
| Product Name | IC MCU 32BIT 256KB FLASH 100LQFP | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Declining; Not For New Designs | Declining; Not For New Designs | |
| Number | 5 | ||
| RAM | 32 KB | 32 KB | |
| ROM Type | Flash |