Rochester Electronics Embedded - Microcontrollers ADUC832BCP

Description
IC MCU 8BIT 62KB FLASH 56LFCSP
Description
IC MCU 8BIT 62KB FLASH 56LFCSP
Datasheet
Datasheet Summary
Powered by GS/AI

The ADuC832BCP is a microcontroller that integrates a 12-bit ADC, dual 12-bit DACs, and an 8051-compatible MCU on a single chip. It features 62 kB of Flash/EE program memory, 4 kB of Flash/EE data memory, and 2304 bytes of RAM. The device operates with a maximum clock frequency of 16.78 MHz, generated from a 32 kHz crystal using an on-chip PLL. The ADuC832BCP supports various communication protocols, including UART, I²C, and SPI, and includes multiple peripherals such as timers, a watchdog timer, and a power supply monitor. It is specified for operation at both 3 V and 5 V, with low power consumption in power-down mode. The device is suitable for applications in optical networking, precision instrumentation, and smart sensors, among others. Its industrial temperature range is from -40°C to +85°C, making it suitable for a variety of environments.

Datasheet Summary
Powered by GS/AI

The ADuC832BCP is a microcontroller that integrates a 12-bit ADC, dual 12-bit DACs, and an 8051-compatible MCU on a single chip. It features 62 kB of Flash/EE program memory, 4 kB of Flash/EE data memory, and 2304 bytes of RAM. The device operates with a maximum clock frequency of 16.78 MHz, generated from a 32 kHz crystal using an on-chip PLL. The ADuC832BCP supports various communication protocols, including UART, I²C, and SPI, and includes multiple peripherals such as timers, a watchdog timer, and a power supply monitor. It is specified for operation at both 3 V and 5 V, with low power consumption in power-down mode. The device is suitable for applications in optical networking, precision instrumentation, and smart sensors, among others. Its industrial temperature range is from -40°C to +85°C, making it suitable for a variety of environments.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - ADUC832BCP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ADUC832BCP
Embedded - Microcontrollers ADUC832BCP
IC MCU 8BIT 62KB FLASH 56LFCSP

IC MCU 8BIT 62KB FLASH 56LFCSP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Microcontrollers (MCU)
Product Number ADUC832BCP
Product Name Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - A2C87501300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details