Low Power Low Offset Voltage Dual Comparator 8-DSBGA 0 to 70
Dual Comparator IC, Low Power, 28V, 5mV Vos, 16mA Out, 700ns, SM Product overview: LM393TL/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 28V, 16mA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual, 28V, 16mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393TL/NOPB can be used for catalog matching and distributor lookup.
Analog Comparators Low Power Low Offset Voltage Dual Comparator 8-DSBGA 0 to 70
Comparator General Purpose Open-Collector, Rail-to-Rail 8-DSBGA
IC COMPARATOR DUAL 8USMD
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LM393TL/NOPB | 692-LM393TL/NOPB | LM393TL/NOPB | LM393TL/NOPB | LM393TL/NOPB |
| Product Name | LM393-N Low Power Low Offset Voltage Dual Comparator | Low-Power Dual 28V 16mA Linear Comparator IC | Analog Comparators | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 36 volts | 28 volts | |||
| VOS | 5 millivolts | 5 millivolts | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |