LM3880 3 Rail Simple Power Sequencer with Fixed Time Delay
LM3880 3 Rail Simple Power Sequencer with Fixed Time Delay
Manufacturer: Texas Instruments
Win Source Part Number: 1054059-LM3880MFE-1A
Packaging: Reel - TR
Applications: Power Supply Sequencer
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 25μA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Supervisory Circuits 3 Rail Simple Power Sequencer with Fixed Time Delay 6-SOT-23 -40 to 125
Power Supply Controller Power Supply Sequencer SOT-23-6
| Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LM3880MFE-1AF/NOPB | 1054059-LM3880MFE-1AF/NOPB | LM3880MFE-1AF/NOPB | LM3880MFE-1AF/NOPB |
| Product Name | PMIC - PMIC - Power Supply Controllers, Monitors - LM3880MFE-1AF/NOPB | Supervisory Circuits | Power Supply Controllers, Monitors | |
| Type | SOT-23-6 | SOT-23-6 | SOT-23-6 |