POWER SEQUENCER, 25UA, 5.5V, SOT-23-6; Threshold Voltage:1.25V; No. of Supervisors / Monitors:3Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Reset Type:-; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay Time:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 54Y4540 |
| Product Name | Power Sequencer, 25Ua, 5.5V, Sot-23-6; Threshold Voltage Texas Instruments |
| Number of Supplies | 3; 3Monitors |