Renesas Electronics Corporation PMIC - PMIC - Voltage Reference - HA17431HUP(TL-E) HA17431HUP(TL-E)

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061694-HA17431HUP(T L-E) Categories: PMIC - Voltage Reference Alternative Parts (Cross-Reference): HA17431HUP(TL-E)HA17 431HUPTL-E; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061694-HA17431HUP(T L-E) Categories: PMIC - Voltage Reference Alternative Parts (Cross-Reference): HA17431HUP(TL-E)HA17 431HUPTL-E; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - HA17431HUP(TL-E) - 1061694-HA17431HUP(TL-E) - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - HA17431HUP(TL-E)
1061694-HA17431HUP(TL-E)
PMIC - PMIC - Voltage Reference - HA17431HUP(TL-E) 1061694-HA17431HUP(TL-E)
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061694-HA17431HUP(T L-E) Categories: PMIC - Voltage Reference Alternative Parts (Cross-Reference): HA17431HUP(TL-E)HA17 431HUPTL-E; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061694-HA17431HUP(TL-E)
Categories: PMIC - Voltage Reference
Alternative Parts (Cross-Reference): HA17431HUP(TL-E)HA17431HUPTL-E;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Non-Compliant

Buy Now
Singapore, Singapore
50mA Precision Voltage Reference IC
693-HA17431HUP(TL-E)
50mA Precision Voltage Reference IC 693-HA17431HUP(TL-E)
V-Ref Adjustable 50mA 4-Pin(3+Tab) UPAK T/R Product overview: HA17431HUP(TL-E) from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 50mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-HA17431HUP(TL-E) can be used for catalog matching and distributor lookup.

V-Ref Adjustable 50mA 4-Pin(3+Tab) UPAK T/R Product overview: HA17431HUP(TL-E) from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 50mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-HA17431HUP(TL-E) can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 1061694-HA17431HUP(TL-E) 693-HA17431HUP(TL-E)
Product Name PMIC - PMIC - Voltage Reference - HA17431HUP(TL-E) 50mA Precision Voltage Reference IC
Unlock Full Specs
to access all available technical data

Similar Products

IC VREF SHUNT PREC 2.5V SC-70-5 - 815-LM4040A25IDCKRE4 - Utmel Electronic Limited
Specs
Type Shunt / Zener
VREF Type Shunt
Package Type SOT23; Other; SOT-23-5
View Details
Analog - MTLT1019AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Voltage Reference - X60008DIS8-50T1-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 10 ppm/C
View Details
3 suppliers