4.5V to 17V Input, 6A Synchronous Step-Down SWIFT? Converter 14-VQFN -40 to 150
Switching Regulator IC Output
Switching Regulator IC Output
IC REG
Switching Voltage Regulators 4.5V to 17V Input, 6A Synchronous Step-Down SWIFT Converter 14-VQFN -40 to 150
IC REG
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 905-5462001 | 905-5462001-ND | 905-5462001 | 905-5462001 | 905-5462001 | 905-5462001 |
| Product Name | TPS54620 4.5V to 17V Input, 6A Synchronous Step-Down SWIFT? Converter | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Fixed | |||||
| Package Type | Other; VQFN | |||||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Tracking,Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 15 volts |