Texas Instruments LM21215 2.95-5.5V, 15A, Voltage Mode Synchronous Buck Regulator LM21215MHE/NOPB

Description
2.95-5.5V, 15A, Voltage Mode Synchronous Buck Regulator 20-HTSSOP -40 to 125
Request a Quote
Description
2.95-5.5V, 15A, Voltage Mode Synchronous Buck Regulator 20-HTSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM21215MHE/NOPB is a synchronous buck regulator designed to operate within an input voltage range of 2.95 V to 5.5 V, delivering up to 15 A of continuous output current. It features integrated high-side and low-side FET switches with on-resistances of 7 m,Ѷ and 4.3 m,Ѷ, respectively, which contribute to its high efficiency. The output voltage is adjustable from 0.6 V to the input voltage, with a precision reference of ±1%. This device operates at a fixed switching frequency of 500 kHz and includes features such as adjustable current limit, soft start with an external capacitor, and output voltage tracking capability. It also incorporates internal protections including overvoltage protection (OVP), overcurrent protection (OCP), and under-voltage lockout (UVLO). The LM21215 is packaged in a thermally enhanced 20-pin HTSSOP with an exposed pad for improved thermal dissipation, making it suitable for applications in broadband, networking, and high-performance computing systems.

Datasheet Summary
Powered by GS/AI

The LM21215MHE/NOPB is a synchronous buck regulator designed to operate within an input voltage range of 2.95 V to 5.5 V, delivering up to 15 A of continuous output current. It features integrated high-side and low-side FET switches with on-resistances of 7 m,Ѷ and 4.3 m,Ѷ, respectively, which contribute to its high efficiency. The output voltage is adjustable from 0.6 V to the input voltage, with a precision reference of ±1%. This device operates at a fixed switching frequency of 500 kHz and includes features such as adjustable current limit, soft start with an external capacitor, and output voltage tracking capability. It also incorporates internal protections including overvoltage protection (OVP), overcurrent protection (OCP), and under-voltage lockout (UVLO). The LM21215 is packaged in a thermally enhanced 20-pin HTSSOP with an exposed pad for improved thermal dissipation, making it suitable for applications in broadband, networking, and high-performance computing systems.

Suppliers

Company
Product
Description
Supplier Links
LM21215 2.95-5.5V, 15A,  Voltage Mode Synchronous Buck Regulator - LM21215MHE/NOPB - Texas Instruments
Dallas, TX, United States
LM21215 2.95-5.5V, 15A, Voltage Mode Synchronous Buck Regulator
LM21215MHE/NOPB
LM21215 2.95-5.5V, 15A, Voltage Mode Synchronous Buck Regulator LM21215MHE/NOPB
2.95-5.5V, 15A, Voltage Mode Synchronous Buck Regulator 20-HTSSOP -40 to 125

2.95-5.5V, 15A, Voltage Mode Synchronous Buck Regulator 20-HTSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM21215MHE/NOPB - 1197052-LM21215MHE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM21215MHE/NOPB
1197052-LM21215MHE/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM21215MHE/NOPB 1197052-LM21215MHE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1197052-LM21215MHE/N OPB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 15A Family Name: LM21215 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-HTSSOP Output Voltage MAX: 5.5V Input Voltage MIN: 2.95V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): STPRDC01TR; PSA60TR; LM21215MHX; Introduction Date: February 24, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1197052-LM21215MHE/NOPB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 15A
Family Name: LM21215
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-HTSSOP
Output Voltage MAX: 5.5V
Input Voltage MIN: 2.95V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): STPRDC01TR; PSA60TR; LM21215MHX;
Introduction Date: February 24, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - LM21215MHE/NOPB - Rochester Electronics
Newburyport, MA, United States
Switching Regulator/Controller , Voltage-mode, 15A, 525kHz Switching Freq-Max, CMOS, PDSO20

Switching Regulator/Controller, Voltage-mode, 15A, 525kHz Switching Freq-Max, CMOS, PDSO20

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LM21215MHE/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LM21215MHE/NOPBCT-ND
Voltage Regulators - DC DC Switching Regulators 296-LM21215MHE/NOPBCT-ND
"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LM21215MHE/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LM21215MHE/NOPBDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-LM21215MHE/NOPBDKR-ND
"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LM21215MHE/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LM21215MHE/NOPBTR-ND
Voltage Regulators - DC DC Switching Regulators 296-LM21215MHE/NOPBTR-ND
"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM21215MHE/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM21215MHE/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM21215MHE/NOPB
IC REG BUCK ADJ 15A 20HTSSOP

IC REG BUCK ADJ 15A 20HTSSOP

Supplier's Site Datasheet
IC REG BUCK ADJ 15A 20HTSSOP - 815-LM21215MHE/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK ADJ 15A 20HTSSOP
815-LM21215MHE/NOPB
IC REG BUCK ADJ 15A 20HTSSOP 815-LM21215MHE/NOPB
IC REG BUCK ADJ 15A 20HTSSOP

IC REG BUCK ADJ 15A 20HTSSOP

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM21215MHE/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM21215MHE/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM21215MHE/NOPB
IC REG BUCK ADJ 15A 20HTSSOP

IC REG BUCK ADJ 15A 20HTSSOP

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM21215MHE/NOPB
Switching Voltage Regulators LM21215MHE/NOPB
Switching Voltage Regulators 2.95-5.5V, 15A, Voltage Mode Synchronous Buck Regulator with Adjustable Frequency 20-HTSSOP -40 to 125

Switching Voltage Regulators 2.95-5.5V, 15A, Voltage Mode Synchronous Buck Regulator with Adjustable Frequency 20-HTSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM21215MHE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM21215MHE/NOPB
Voltage Regulators - DC DC Switching Regulators LM21215MHE/NOPB
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 20-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 20-PowerTSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM21215MHE/NOPB 1197052-LM21215MHE/NOPB LM21215MHE/NOPB 296-LM21215MHE/NOPBCT-ND LM21215MHE/NOPB 815-LM21215MHE/NOPB LM21215MHE/NOPB LM21215MHE/NOPB LM21215MHE/NOPB
Product Name LM21215 2.95-5.5V, 15A, Voltage Mode Synchronous Buck Regulator PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM21215MHE/NOPB Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators IC REG BUCK ADJ 15A 20HTSSOP Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; HTSSOP SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad SSOP; Other; HTSSOP20 Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 20-TSSOP (0.173, 4.40mm Width) Exposed Pad SSOP SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Enable,Power Good,Pre-Bias Start-Up,Synchronous Rectification,Tracking Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 0.6000 to 5.5 volts 0.6000 volts 0.6000 to 5.5 volts 5.5 volts 0.6000 volts 0.6000 to 5.5 volts
Unlock Full Specs
to access all available technical data