Texas Instruments LM3658 Dual Source USB/AC Li Chemistry Charger IC for Portable Applications LM3658SDX/NOPB

Description
Dual Source USB/AC Li Chemistry Charger IC for Portable Applications 10-WSON -40 to 85
Request a Quote Datasheet
Description
Dual Source USB/AC Li Chemistry Charger IC for Portable Applications 10-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3658 Dual Source USB/AC Li Chemistry Charger IC for Portable Applications - LM3658SDX/NOPB - Texas Instruments
Dallas, TX, United States
LM3658 Dual Source USB/AC Li Chemistry Charger IC for Portable Applications
LM3658SDX/NOPB
LM3658 Dual Source USB/AC Li Chemistry Charger IC for Portable Applications LM3658SDX/NOPB
Dual Source USB/AC Li Chemistry Charger IC for Portable Applications 10-WSON -40 to 85

Dual Source USB/AC Li Chemistry Charger IC for Portable Applications 10-WSON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - LM3658SDX/NOPB - 071284-LM3658SDX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LM3658SDX/NOPB
071284-LM3658SDX/NOPB
PMIC - PMIC - Battery Chargers - LM3658SDX/NOPB 071284-LM3658SDX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 071284-LM3658SDX/NOP B Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1A Battery Pack Voltage: 4.2V Family Name: LM3658 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-WSON (3x3) Programmable Fault Protection: Over Current, Over Temperature Maximum Supply Voltage: 6V Alternative Parts (Cross-Reference): MAX1555EZK; MAX1811ESA+T; MAX1551EZK; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071284-LM3658SDX/NOPB
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Family Name: LM3658
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-WSON (3x3)
Programmable Fault Protection: Over Current, Over Temperature
Maximum Supply Voltage: 6V
Alternative Parts (Cross-Reference): MAX1555EZK; MAX1811ESA+T; MAX1551EZK;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - LM3658SDX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
LM3658SDX/NOPB-ND
PMIC - Battery Chargers LM3658SDX/NOPB-ND
IC BATT CHG LI-ION 1CELL 10WSON

IC BATT CHG LI-ION 1CELL 10WSON

Buy Now Datasheet
PMIC - Battery Chargers - LM3658SDX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
LM3658SDX/NOPB
PMIC - Battery Chargers LM3658SDX/NOPB
IC BATT CHG LI-ION 1CELL 10WSON

IC BATT CHG LI-ION 1CELL 10WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - LM3658SDX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
LM3658SDX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers LM3658SDX/NOPB
IC BATT CHG LI-ION 1CELL 10WSON

IC BATT CHG LI-ION 1CELL 10WSON

Supplier's Site
Battery Chargers - LM3658SDX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
LM3658SDX/NOPB
Battery Chargers LM3658SDX/NOPB
Charger IC Lithium Ion/Polymer 10-WSON (3x3)

Charger IC Lithium Ion/Polymer 10-WSON (3x3)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number LM3658SDX/NOPB 071284-LM3658SDX/NOPB LM3658SDX/NOPB-ND LM3658SDX/NOPB LM3658SDX/NOPB LM3658SDX/NOPB
Product Name LM3658 Dual Source USB/AC Li Chemistry Charger IC for Portable Applications PMIC - PMIC - Battery Chargers - LM3658SDX/NOPB PMIC - Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Current Protection Over Current Protection; Lead-Free Over Current Protection Over Current Protection
Package Type WSON 10-WSON (3x3) 10-WFDFN Exposed Pad 10-WFDFN Exposed Pad
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24192SRGET - Quarktwin Technology Ltd.
Specs
Package Type 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ24155 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance - BQ24155RGYR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24103A Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET - BQ24103ARHLR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
Battery Chargers - BQ24172RGYR-S - Quarktwin Technology Ltd.
Specs
Package Type 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details