IC BATT CHG LI-ION 1CELL 10WSON
Manufacturer: Texas Instruments
Win Source Part Number: 877365-LM3658SDX-B
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer 10-WSON (3x3)
Package: Reel - TR
Package: 10-WFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM3658
Categories: Integrated Circuits (ICs)
Case / Package: 10-WSON (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 4500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC BATT CHG LI-ION 1CELL 10WSON
Charger IC Lithium Ion/Polymer 10-WSON (3x3)
IC BATT CHG LI-ION 1CELL 10WSON
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | LM3658SDX-B-ND | 877365-LM3658SDX-B | LM3658SDX-B | LM3658SDX-B | LM3658SDX-B |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - LM3658SDX-B | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Over Current Protection | Over Current Protection | Over Current Protection | ||
| Package Type | 10-WFDFN Exposed Pad | 10-WSON (3x3) | 10-WFDFN Exposed Pad | ||
| Pins | 10 | ||||
| Cells | 1 |