Dual Source USB/AC Li Chemistry Charger IC for Portable Applications 10-WSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 019177-LM3658SD/NOPB
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-WSON (3x3)
Programmable Fault Protection: Over Current, Over Temperature
Maximum Supply Voltage: 6V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 10WSON
IC BATT CHG LI-ION 1CELL 10WSON
IC BATT CHG LI-ION 1CELL 10WSON
Charger IC Lithium Ion/Polymer 10-WSON (3x3)
IC BATT CHG LI-ION 1CELL 10WSON
IC BATT CHG LI-ION 1CELL 10WSON
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | LM3658SD/NOPB | 019177-LM3658SD/NOPB | LM3658SD/NOPBCT-ND | LM3658SD/NOPB | LM3658SD/NOPB | LM3658SD/NOPB |
| Product Name | LM3658 Dual Source USB/AC Li Chemistry Charger IC for Portable Applications | PMIC - PMIC - Battery Chargers - LM3658SD/NOPB | PMIC - Battery Chargers | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Over Current Protection | Over Current Protection; Lead-Free | Over Current Protection | Over Current Protection | |
| Package Type | WSON | 10-WSON (3x3) | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | ||
| Cells | 1 | 1 | 1 |