Texas Instruments PMIC - PMIC - Battery Chargers - LM3647IM LM3647IM

Description
Manufacturer: Texas Instruments Win Source Part Number: 087696-LM3647IM Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 4 Current - Charging: Constant, Pulsed Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Maximum Supply Voltage: 5.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 087696-LM3647IM Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 4 Current - Charging: Constant, Pulsed Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Maximum Supply Voltage: 5.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LM3647IM - 087696-LM3647IM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LM3647IM
087696-LM3647IM
PMIC - PMIC - Battery Chargers - LM3647IM 087696-LM3647IM
Manufacturer: Texas Instruments Win Source Part Number: 087696-LM3647IM Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 4 Current - Charging: Constant, Pulsed Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Maximum Supply Voltage: 5.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 087696-LM3647IM
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 to 4
Current - Charging: Constant, Pulsed
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Maximum Supply Voltage: 5.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - LM3647IM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
LM3647IM
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers LM3647IM
IC BAT CHG MULTCHEM 1-4CL 20SOIC

IC BAT CHG MULTCHEM 1-4CL 20SOIC

Supplier's Site
Battery Chargers - LM3647IM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
LM3647IM
Battery Chargers LM3647IM
Charger IC Multi-Chemistry 20-SOIC

Charger IC Multi-Chemistry 20-SOIC

Buy Now
PMIC - Battery Chargers - LM3647IM - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
LM3647IM
PMIC - Battery Chargers LM3647IM
IC BAT CHG MULTCHEM 1-4CL 20SOIC

IC BAT CHG MULTCHEM 1-4CL 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 087696-LM3647IM LM3647IM LM3647IM LM3647IM
Product Name PMIC - PMIC - Battery Chargers - LM3647IM Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Package Type SOIC; 20-SOIC SOIC SOIC; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 2486200P - RS Components, Ltd.
Specs
Package Type PG-VQFN
Pins 48
Operating Temperature 175 C (347 F)
View Details
Battery Management - 1900466P - RS Components, Ltd.
Specs
Package Type QSOP
Pins 28
Operating Temperature 85 C (185 F)
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details