Texas Instruments LM3642 1.5A Synchronous Boost LED Flash Driver w/ High-Side Current LM3642TLE-LT/NOPB

Description
1.5A Synchronous Boost LED Flash Driver w/ High-Side Current 9-DSBGA
Request a Quote Datasheet
Description
1.5A Synchronous Boost LED Flash Driver w/ High-Side Current 9-DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3642 1.5A Synchronous Boost LED Flash Driver w/ High-Side Current - LM3642TLE-LT/NOPB - Texas Instruments
Dallas, TX, United States
LM3642 1.5A Synchronous Boost LED Flash Driver w/ High-Side Current
LM3642TLE-LT/NOPB
LM3642 1.5A Synchronous Boost LED Flash Driver w/ High-Side Current LM3642TLE-LT/NOPB
1.5A Synchronous Boost LED Flash Driver w/ High-Side Current 9-DSBGA

1.5A Synchronous Boost LED Flash Driver w/ High-Side Current 9-DSBGA

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LM3642TLE-LT/NOPB - 1199059-LM3642TLE-LT/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3642TLE-LT/NOPB
1199059-LM3642TLE-LT/NOPB
PMIC - PMIC - LED Drivers - LM3642TLE-LT/NOPB 1199059-LM3642TLE-LT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1199059-LM3642TLE-LT /NOPB Packaging: Reel - TR Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 9-WFBGA, DSBGA Applications: Camera Flash Mounting: SMD Voltage - Output: 5V Frequency: 4MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: I2C Family Name: LM3642 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 9-DSBGA (1.6x1.6) Voltage Supply MAX: 5.5V Output Current per Channel: 1.5A (Flash) Voltage Supply MIN: 2.5V Alternative Parts (Cross-Reference): SC615IMLTRT; LTC3218EDDB; LTC3218EDDB#PBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1199059-LM3642TLE-LT/NOPB
Packaging: Reel - TR
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 9-WFBGA, DSBGA
Applications: Camera Flash
Mounting: SMD
Voltage - Output: 5V
Frequency: 4MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: I2C
Family Name: LM3642
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 9-DSBGA (1.6x1.6)
Voltage Supply MAX: 5.5V
Output Current per Channel: 1.5A (Flash)
Voltage Supply MIN: 2.5V
Alternative Parts (Cross-Reference): SC615IMLTRT; LTC3218EDDB; LTC3218EDDB#PBF;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Drivers - 296-39610-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-39610-6-ND
LED Drivers 296-39610-6-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) I²C Dimming 1.5A (Flash) 9-DSBGA (1.6x1.6)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) I²C Dimming 1.5A (Flash) 9-DSBGA (1.6x1.6)

Buy Now Datasheet
LED Drivers - 296-39610-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-39610-2-ND
LED Drivers 296-39610-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) I²C Dimming 1.5A (Flash) 9-DSBGA (1.6x1.6)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) I²C Dimming 1.5A (Flash) 9-DSBGA (1.6x1.6)

Buy Now Datasheet
LED Drivers - 296-39610-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-39610-1-ND
LED Drivers 296-39610-1-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) I²C Dimming 1.5A (Flash) 9-DSBGA (1.6x1.6)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) I²C Dimming 1.5A (Flash) 9-DSBGA (1.6x1.6)

Buy Now Datasheet
Singapore, Singapore
Boost 1.5A LED Driver IC
137-LM3642TLE-LT/NOPB
Boost 1.5A LED Driver IC 137-LM3642TLE-LT/NOPB
1.5A Synchronous Boost LED flash driver w/ high-side current 9-DSBGA -40 to 85 Product overview: LM3642TLE-LT/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3642TLE-LT/NOP B can be used for catalog matching and distributor lookup.

1.5A Synchronous Boost LED flash driver w/ high-side current 9-DSBGA -40 to 85 Product overview: LM3642TLE-LT/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3642TLE-LT/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - LM3642TLE-LT/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM3642TLE-LT/NOPB
PMIC - LED Drivers LM3642TLE-LT/NOPB
IC LED DRIVER RGLTR DIM 9DSBGA

IC LED DRIVER RGLTR DIM 9DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3642TLE-LT/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3642TLE-LT/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3642TLE-LT/NOPB
IC LED DRV RGLTR I2C 1.5A 9DSBGA

IC LED DRV RGLTR I2C 1.5A 9DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM3642TLE-LT/NOPB 1199059-LM3642TLE-LT/NOPB 296-39610-6-ND 137-LM3642TLE-LT/NOPB LM3642TLE-LT/NOPB LM3642TLE-LT/NOPB
Product Name LM3642 1.5A Synchronous Boost LED Flash Driver w/ High-Side Current PMIC - PMIC - LED Drivers - LM3642TLE-LT/NOPB LED Drivers Boost 1.5A LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts
Output Current ? to 1500 milliamps 1500 milliamps 1500 milliamps
Package Type DSBGA
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-LM3448MAX - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQ-A/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 87 %
View Details
7 suppliers
LM3409HV-Q1 PFET Buck Controller for High Power LED Drivers - LM3409QHVMYX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 75 volts
View Details
5 suppliers