Texas Instruments High-Performance Analog LED Driver IC LM3633YFQR

Description
Complete lighting power Solution for smartphone handsets 20-DSBGA -40 to 85 Product overview: LM3633YFQR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3633YFQR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Complete lighting power Solution for smartphone handsets 20-DSBGA -40 to 85 Product overview: LM3633YFQR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3633YFQR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-LM3633YFQR
LED Driver IC 137-LM3633YFQR
Complete lighting power Solution for smartphone handsets 20-DSBGA -40 to 85 Product overview: LM3633YFQR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3633YFQR can be used for catalog matching and distributor lookup.

Complete lighting power Solution for smartphone handsets 20-DSBGA -40 to 85 Product overview: LM3633YFQR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3633YFQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 969979-LM3633YFQR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
969979-LM3633YFQR
Integrated Circuits (ICs) - PMIC - LED Drivers 969979-LM3633YFQR
Win Source Part Number: 969979-LM3633YFQR Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Tape & Reel Applications: Backlight Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: 40V Frequency: 500kHz, 1MHz Current - Output / Channel: 30mA Internal Switch(s): Yes Topology: Step-Up (Boost), Switched Capacitor (Charge Pump) Number of Outputs: 6 Dimming: PWM Voltage - Supply (Min): 2.7V Voltage - Supply (Max): 5.5V Package / Case: 20-WFBGA, DSBGA Supplier Device Package: 20-DSBGA (2.04x1.78) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISLM3633YFQR,296 -40203-1,2156-LM3633 YFQR,LM3633YFQR-ND,- 296-40203-1-ND,296-4 0203-6,296-40203-2 Base Product Number: LM3633

Win Source Part Number: 969979-LM3633YFQR
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel
Applications: Backlight
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Output: 40V
Frequency: 500kHz, 1MHz
Current - Output / Channel: 30mA
Internal Switch(s): Yes
Topology: Step-Up (Boost), Switched Capacitor (Charge Pump)
Number of Outputs: 6
Dimming: PWM
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Package / Case: 20-WFBGA, DSBGA
Supplier Device Package: 20-DSBGA (2.04x1.78)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISLM3633YFQR,296-40203-1,2156-LM3633YFQR,LM3633YFQR-ND,-296-40203-1-ND,296-40203-6,296-40203-2
Base Product Number: LM3633

Buy Now Datasheet
LED Drivers - 296-40203-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-40203-2-ND
LED Drivers 296-40203-2-ND
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost), Switched Capacitor (Charge Pump) PWM Dimming 30mA 20-DSBGA (2.04x1.78)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost), Switched Capacitor (Charge Pump) PWM Dimming 30mA 20-DSBGA (2.04x1.78)

Buy Now Datasheet
PMIC - LED Drivers - LM3633YFQR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM3633YFQR
PMIC - LED Drivers LM3633YFQR
IC LED DRIVER RGLTR DIM 20DSBGA

IC LED DRIVER RGLTR DIM 20DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3633YFQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3633YFQR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3633YFQR
IC LED DRV RGLTR PWM 20DSBGA

IC LED DRV RGLTR PWM 20DSBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-LM3633YFQR 969979-LM3633YFQR 296-40203-2-ND LM3633YFQR LM3633YFQR
Product Name LED Driver IC Integrated Circuits (ICs) - PMIC - LED Drivers LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Output Voltage 40 volts 40 volts 40 volts
Number of Channels 6 #
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Package Type 20-WFBGA, DSBGA
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-AAT2860IMK-2A-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel (TR)
View Details
3 suppliers
OEM Souring - 1463940-A6275ELWT-TR - Win Source Electronics
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
LED Driver ICs - 2364394P - RS Components, Ltd.
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 3000 milliamps
Package Type VDSON-8
View Details
LED Drivers - 1727-2660-2-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 18 volts
Output Voltage 16 volts
View Details
3 suppliers