Allegro MicroSystems Inc. PMIC - PMIC - LED Drivers - A6275ELWTR-T A6275ELWTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 134932-A6275ELWTR Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Frequency: 20MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 8 Output Voltage: 4V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 4.5V Channel Output Current: 75.5mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 134932-A6275ELWTR Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Frequency: 20MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 8 Output Voltage: 4V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 4.5V Channel Output Current: 75.5mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - A6275ELWTR-T - 134932-A6275ELWTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - A6275ELWTR-T
134932-A6275ELWTR
PMIC - PMIC - LED Drivers - A6275ELWTR-T 134932-A6275ELWTR
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 134932-A6275ELWTR Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Frequency: 20MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 8 Output Voltage: 4V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 4.5V Channel Output Current: 75.5mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 134932-A6275ELWTR
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 20MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 8
Output Voltage: 4V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 75.5mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Drivers - A6275ELWTR-T-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
A6275ELWTR-T-ND
LED Drivers A6275ELWTR-T-ND
LED Driver IC 8 Output Linear Shift Register Dimming 75.5mA 16-SOIC

LED Driver IC 8 Output Linear Shift Register Dimming 75.5mA 16-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC LED Driver IC
137-A6275ELWTR-T
SOIC LED Driver IC 137-A6275ELWTR-T
LED Driver, 8-Segment, BICMOS, PDSO16, LEAD FREE, MS-013AA, SOIC-16 Product overview: A6275ELWTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6275ELWTR-T can be used for catalog matching and distributor lookup.

LED Driver, 8-Segment, BICMOS, PDSO16, LEAD FREE, MS-013AA, SOIC-16 Product overview: A6275ELWTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6275ELWTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A6275ELWTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
A6275ELWTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers A6275ELWTR-T
IC LED DRVR LINEAR 75.5MA 16SOIC

IC LED DRVR LINEAR 75.5MA 16SOIC

Supplier's Site
PMIC - LED Drivers - A6275ELWTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
A6275ELWTR-T
PMIC - LED Drivers A6275ELWTR-T
IC LED DRIVER LIN 75.5MA 16SOIC

IC LED DRIVER LIN 75.5MA 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 134932-A6275ELWTR A6275ELWTR-T-ND 137-A6275ELWTR-T A6275ELWTR-T A6275ELWTR-T
Product Name PMIC - PMIC - LED Drivers - A6275ELWTR-T LED Drivers SOIC LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts
Output Voltage 4 volts 4 volts 4 volts
Output Current 75.5 milliamps 75.5 milliamps 75.5 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LM2791 Current Regulated Switched Capacitor LED Driver with Analog Brightness Control - LM2791LD-L - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.8 volts
Output Voltage 6 volts
View Details
5 suppliers
LED Driver IC - 137-AAT3190ITP-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Input Voltage 2.7 to 5.5 volts
Number of Channels 2 #
Package Type Tape & Reel (TR)
View Details
5 suppliers
4X120Ma Wled Driver - A8509GLPTR-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
View Details
6 suppliers
LED Drivers - 1727-2660-2-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 18 volts
Output Voltage 16 volts
View Details
3 suppliers