Texas Instruments High-Performance Analog PMIC - PMIC - LED Drivers - LM3632AYFFR LM3632AYFFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 877363-LM3632AYFFR Features: LED Driver IC Output Dimming Package: Reel - TR Family Name: LM3632 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM3632AYFFR-ND, 296-51271-6, 296-51271-2, 296-51271-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 877363-LM3632AYFFR Features: LED Driver IC Output Dimming Package: Reel - TR Family Name: LM3632 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM3632AYFFR-ND, 296-51271-6, 296-51271-2, 296-51271-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LM3632AYFFR - 877363-LM3632AYFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3632AYFFR
877363-LM3632AYFFR
PMIC - PMIC - LED Drivers - LM3632AYFFR 877363-LM3632AYFFR
Manufacturer: Texas Instruments Win Source Part Number: 877363-LM3632AYFFR Features: LED Driver IC Output Dimming Package: Reel - TR Family Name: LM3632 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM3632AYFFR-ND, 296-51271-6, 296-51271-2, 296-51271-1

Manufacturer: Texas Instruments
Win Source Part Number: 877363-LM3632AYFFR
Features: LED Driver IC Output Dimming
Package: Reel - TR
Family Name: LM3632
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM3632AYFFR-ND, 296-51271-6, 296-51271-2, 296-51271-1

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-LM3632AYFFR
LED Driver IC 137-LM3632AYFFR
Single-chip backlight with Bias power and 1.5-A flash LED driver 30-DSBGA -40 to 85 Product overview: LM3632AYFFR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3632AYFFR can be used for catalog matching and distributor lookup.

Single-chip backlight with Bias power and 1.5-A flash LED driver 30-DSBGA -40 to 85 Product overview: LM3632AYFFR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3632AYFFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 296-51271-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-51271-2-ND
LED Drivers 296-51271-2-ND
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) Analog Dimming 1.5A (Flash) 30-DSBGA

LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) Analog Dimming 1.5A (Flash) 30-DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3632AYFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3632AYFFR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3632AYFFR
IC LED DRV RGLTR ANALOG 30DSBGA

IC LED DRV RGLTR ANALOG 30DSBGA

Supplier's Site
PMIC - LED Drivers - LM3632AYFFR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM3632AYFFR
PMIC - LED Drivers LM3632AYFFR
IC LED FLASH DVR 1.5A 30DSBGA

IC LED FLASH DVR 1.5A 30DSBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
LM3632AYFFR
LED Lighting Drivers LM3632AYFFR
LED Lighting Drivers Single-Chip Backlight with Bias Power and 1.5-A Flash LED Driver 30-DSBGA -40 to 85

LED Lighting Drivers Single-Chip Backlight with Bias Power and 1.5-A Flash LED Driver 30-DSBGA -40 to 85

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 877363-LM3632AYFFR 137-LM3632AYFFR 296-51271-2-ND LM3632AYFFR LM3632AYFFR LM3632AYFFR
Product Name PMIC - PMIC - LED Drivers - LM3632AYFFR LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Output Voltage 29 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear Current Regulator And Controller For Auto LED Arrays - A6274KLPTR-T-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
PMIC - LED Drivers - LM2794BL - Lingto Electronic Limited
Rochester Electronics
Specs
Type Dimmable
Output Current 20 milliamps
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368351-NCR420ZX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 40 volts
Package Type TO-261-4, TO-261AA
View Details
7 suppliers
LM3404HV 1.0A Constant Current Buck Regulator for High Power LED Drivers - LM3404HVMR/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 75 volts
View Details
6 suppliers