LM3630A High-Efficiency Dual-String White LED Driver 12-DSBGA -40 to 85
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 28.5mA 12-DSBGA (1.64x1.24)
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 28.5mA 12-DSBGA (1.64x1.24)
Manufacturer: Texas Instruments
Win Source Part Number: 206373-LM3630ATMX
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-DSBGA
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.3V
Channel Output Current: 28.5mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Dual White LED Driver, 2-Ch, 40V, 28.5mA, PWM, Boost, SM Product overview: LM3630ATMX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Boost, 40V, 28.5mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, Boost, 40V, 28.5mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3630ATMX can be used for catalog matching and distributor lookup.
IC LED DRVR RGLTR PWM 12DSBGA
IC LED DRIVER RGLTR DIM 12DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3630ATMX | 296-46302-1-ND | 206373-LM3630ATMX | 137-LM3630ATMX | LM3630ATMX | LM3630ATMX |
| Product Name | LM3630A LM3630A High-Efficiency Dual-String White LED Driver | LED Drivers | PMIC - PMIC - LED Drivers - LM3630ATMX | Dual Boost 40V 28.5mA LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 volts | 2.3 to 5.5 volts | ||
| Output Voltage | 12 to 40 volts | 40 volts | ||||
| Efficiency | 87 % | |||||
| Number of Channels | 2 # | 2 # |