IC BATT CONTRL LI-ION 2CEL 8SOIC
IC BATT CONTRL LI-ION 2CEL 8SOIC
Charger IC Lithium Ion 8-SOIC
IC BATT CONTRL LI-ION 2CEL 8SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | LM3622MX-8.2-ND | LM3622MX-8.2 | LM3622MX-8.2 | LM3622MX-8.2 |
| Product Name | PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Lead-Free | |||
| Package Type | 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Pins | 8 | |||
| Cells | 2 |