Texas Instruments High-Performance Analog PMIC - Battery Chargers LM3622AMX-4.2

Description
IC BATT CONTRL LI-ION 1CEL 8SOIC
Request a Quote Datasheet
Description
IC BATT CONTRL LI-ION 1CEL 8SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - LM3622AMX-4.2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
LM3622AMX-4.2-ND
PMIC - Battery Chargers LM3622AMX-4.2-ND
IC BATT CONTRL LI-ION 1CEL 8SOIC

IC BATT CONTRL LI-ION 1CEL 8SOIC

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - LM3622AMX-4.2 - 1053919-LM3622AMX-4.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LM3622AMX-4.2
1053919-LM3622AMX-4.2
PMIC - PMIC - Battery Chargers - LM3622AMX-4.2 1053919-LM3622AMX-4.2
Manufacturer: Texas Instruments Win Source Part Number: 1053919-LM3622AMX-4. 2 Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1053919-LM3622AMX-4.2
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - LM3622AMX-4.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
LM3622AMX-4.2
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers LM3622AMX-4.2
IC BATT CONTRL LI-ION 1CEL 8SOIC

IC BATT CONTRL LI-ION 1CEL 8SOIC

Supplier's Site
PMIC - Battery Chargers - LM3622AMX-4.2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
LM3622AMX-4.2
PMIC - Battery Chargers LM3622AMX-4.2
IC BATT CONTRL LI-ION 1CEL 8SOIC

IC BATT CONTRL LI-ION 1CEL 8SOIC

Supplier's Site Datasheet
Battery Chargers - LM3622AMX-4.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
LM3622AMX-4.2
Battery Chargers LM3622AMX-4.2
Charger IC Lithium Ion 8-SOIC

Charger IC Lithium Ion 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number LM3622AMX-4.2-ND 1053919-LM3622AMX-4.2 LM3622AMX-4.2 LM3622AMX-4.2 LM3622AMX-4.2
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - LM3622AMX-4.2 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Features Lead-Free
Package Type 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Pins 8
Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - BQ2057CDGK - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
View Details
Battery Management - 1900536 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Tqfn
Pins 28
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details