Texas Instruments BQ24080 1-cell Li-Ion Charger w/ 1-A FET, AC Present and Charge Enable BQ24080DRCR

Description
1-cell Li-Ion Charger w/ 1-A FET, AC Present and Charge Enable 10-VSON -40 to 85
Request a Quote Datasheet
Description
1-cell Li-Ion Charger w/ 1-A FET, AC Present and Charge Enable 10-VSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24080 1-cell Li-Ion Charger w/ 1-A FET, AC Present and Charge Enable - BQ24080DRCR - Texas Instruments
Dallas, TX, United States
BQ24080 1-cell Li-Ion Charger w/ 1-A FET, AC Present and Charge Enable
BQ24080DRCR
BQ24080 1-cell Li-Ion Charger w/ 1-A FET, AC Present and Charge Enable BQ24080DRCR
1-cell Li-Ion Charger w/ 1-A FET, AC Present and Charge Enable 10-VSON -40 to 85

1-cell Li-Ion Charger w/ 1-A FET, AC Present and Charge Enable 10-VSON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24080DRCR - 011909-BQ24080DRCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24080DRCR
011909-BQ24080DRCR
PMIC - PMIC - Battery Chargers - BQ24080DRCR 011909-BQ24080DRCR
Manufacturer: Texas Instruments Win Source Part Number: 011909-BQ24080DRCR Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSON (3x3) Maximum Supply Voltage: 6.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 011909-BQ24080DRCR
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Maximum Supply Voltage: 6.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - 296-19653-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-19653-1-ND
PMIC - Battery Chargers 296-19653-1-ND
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Buy Now Datasheet
PMIC - Battery Chargers - 296-19653-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-19653-2-ND
PMIC - Battery Chargers 296-19653-2-ND
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Buy Now Datasheet
PMIC - Battery Chargers - 296-19653-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-19653-6-ND
PMIC - Battery Chargers 296-19653-6-ND
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24080DRCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24080DRCR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24080DRCR
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Supplier's Site
PMIC - Battery Chargers - BQ24080DRCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24080DRCR
PMIC - Battery Chargers BQ24080DRCR
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Supplier's Site Datasheet
Battery Chargers - BQ24080DRCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24080DRCR
Battery Chargers BQ24080DRCR
Charger IC Lithium Ion/Polymer 10-VSON (3x3)

Charger IC Lithium Ion/Polymer 10-VSON (3x3)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24080DRCR 011909-BQ24080DRCR 296-19653-1-ND BQ24080DRCR BQ24080DRCR BQ24080DRCR
Product Name BQ24080 1-cell Li-Ion Charger w/ 1-A FET, AC Present and Charge Enable PMIC - PMIC - Battery Chargers - BQ24080DRCR PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Lead-Free
Package Type VSON 10-VSON (3x3) 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24109 Synchronous Switchmode, Li-Ion & Li-Pol Charge Mngmt IC (bqSwitcher) - BQ24109RHLT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V - BQ2057CTSG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
2 suppliers
BQ24072 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 200mV above Vbat | Linear - BQ24072RGTR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
BQ2003 Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination - BQ2003S - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
6 suppliers