Manufacturer: Texas Instruments
Win Source Part Number: 877361-LM3621MX
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Charger IC Lithium Ion 16-SOIC
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM3621
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: *LM3621MX, LM3621MX-NDR
IC BATT CNTRL LI-ION 1CEL 16SOIC
IC BATT CNTRL LI-ION 1CEL 16SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 877361-LM3621MX | LM3621MX | LM3621MX | LM3621MX |
| Product Name | PMIC - PMIC - Battery Chargers - LM3621MX | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion |