Texas Instruments BQ24123 Synchronous Switch-Mode 2-cell Li-Ion Charger w/2A FET, enhanced EMI performance BQ24123RHLT

Description
Synchronous Switch-Mode 2-cell Li-Ion Charger w/2A FET, enhanced EMI performance 20-VQFN -40 to 85
Request a Quote Datasheet
Description
Synchronous Switch-Mode 2-cell Li-Ion Charger w/2A FET, enhanced EMI performance 20-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24123 Synchronous Switch-Mode 2-cell Li-Ion Charger w/2A FET, enhanced EMI performance - BQ24123RHLT - Texas Instruments
Dallas, TX, United States
BQ24123 Synchronous Switch-Mode 2-cell Li-Ion Charger w/2A FET, enhanced EMI performance
BQ24123RHLT
BQ24123 Synchronous Switch-Mode 2-cell Li-Ion Charger w/2A FET, enhanced EMI performance BQ24123RHLT
Synchronous Switch-Mode 2-cell Li-Ion Charger w/2A FET, enhanced EMI performance 20-VQFN -40 to 85

Synchronous Switch-Mode 2-cell Li-Ion Charger w/2A FET, enhanced EMI performance 20-VQFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24123RHLT - 133331-BQ24123RHLT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24123RHLT
133331-BQ24123RHLT
PMIC - PMIC - Battery Chargers - BQ24123RHLT 133331-BQ24123RHLT
Manufacturer: Texas Instruments Win Source Part Number: 133331-BQ24123RHLT Packaging: Reel - TR Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 to 3 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 8.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-VQFN (3.5x4.5) Maximum Supply Voltage: 16V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 133331-BQ24123RHLT
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1 to 3
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 2A
Battery Pack Voltage: 8.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-VQFN (3.5x4.5)
Maximum Supply Voltage: 16V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - 296-19573-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-19573-1-ND
PMIC - Battery Chargers 296-19573-1-ND
IC BATT CHG LI-ION 1-3CEL 20VQFN

IC BATT CHG LI-ION 1-3CEL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-19573-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-19573-6-ND
PMIC - Battery Chargers 296-19573-6-ND
IC BATT CHG LI-ION 1-3CEL 20VQFN

IC BATT CHG LI-ION 1-3CEL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-19573-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-19573-2-ND
PMIC - Battery Chargers 296-19573-2-ND
IC BATT CHG LI-ION 1-3CEL 20VQFN

IC BATT CHG LI-ION 1-3CEL 20VQFN

Buy Now Datasheet
Battery Chargers - BQ24123RHLT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24123RHLT
Battery Chargers BQ24123RHLT
Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24123RHLT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24123RHLT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24123RHLT
IC BATT CHG LI-ION 1-3CEL 20VQFN

IC BATT CHG LI-ION 1-3CEL 20VQFN

Supplier's Site
PMIC - Battery Chargers - BQ24123RHLT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24123RHLT
PMIC - Battery Chargers BQ24123RHLT
IC BATT CHG LI-ION 1-3CEL 20VQFN

IC BATT CHG LI-ION 1-3CEL 20VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24123RHLT 133331-BQ24123RHLT 296-19573-1-ND BQ24123RHLT BQ24123RHLT BQ24123RHLT
Product Name BQ24123 Synchronous Switch-Mode 2-cell Li-Ion Charger w/2A FET, enhanced EMI performance PMIC - PMIC - Battery Chargers - BQ24123RHLT PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Lead-Free
Package Type VQFN 20-VQFN (3.5x4.5) 20-VFQFN Exposed Pad 20-VFQFN Exposed Pad
Cells 2 to 4 1 to 3 1 to 3
Unlock Full Specs
to access all available technical data

Similar Products

BQ2002C NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002CPN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
5 suppliers
BQ24103A Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET - BQ24103ARHLT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
PMIC - PMIC - Battery Chargers - BQ24061DRCRG4 - 201309-BQ24061DRCRG4 - Win Source Electronics
Specs
Features Over Voltage Protection
Package Type 10-VSON (3x3)
Cells 1
View Details
BQ2005 Switch-mode NiCd/NiMH Battery Charger for Sequential Charging Of Dual Battery Packs - BQ2005STR - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
7 suppliers