Texas Instruments High-Performance Analog PMIC - PMIC - Battery Chargers - LM3620M5-4 LM3620M5-4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1053913-LM3620M5-4 Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-5 Maximum Supply Voltage: 30V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1053913-LM3620M5-4 Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-5 Maximum Supply Voltage: 30V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LM3620M5-4 - 1053913-LM3620M5-4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LM3620M5-4
1053913-LM3620M5-4
PMIC - PMIC - Battery Chargers - LM3620M5-4 1053913-LM3620M5-4
Manufacturer: Texas Instruments Win Source Part Number: 1053913-LM3620M5-4 Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-5 Maximum Supply Voltage: 30V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1053913-LM3620M5-4
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-5
Maximum Supply Voltage: 30V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - LM3620M5-4CT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
LM3620M5-4CT-ND
PMIC - Battery Chargers LM3620M5-4CT-ND
IC BATT CNTL LI-ION 1CEL SOT23-5

IC BATT CNTL LI-ION 1CEL SOT23-5

Buy Now Datasheet
PMIC - Battery Chargers - LM3620M5-4TR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
LM3620M5-4TR-ND
PMIC - Battery Chargers LM3620M5-4TR-ND
IC BATT CNTL LI-ION 1CEL SOT23-5

IC BATT CNTL LI-ION 1CEL SOT23-5

Buy Now Datasheet
PMIC - Battery Chargers - LM3620M5-4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
LM3620M5-4
PMIC - Battery Chargers LM3620M5-4
IC BATT CNTL LI-ION 1CEL SOT23-5

IC BATT CNTL LI-ION 1CEL SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - LM3620M5-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
LM3620M5-4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers LM3620M5-4
IC BATT CHG LI-ION 1CELL SOT23-5

IC BATT CHG LI-ION 1CELL SOT23-5

Supplier's Site
Battery Chargers - LM3620M5-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
LM3620M5-4
Battery Chargers LM3620M5-4
Charger IC Lithium Ion SOT-23-5

Charger IC Lithium Ion SOT-23-5

Buy Now Datasheet
Battery Chargers - LM3620M5-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
LM3620M5-4
Battery Chargers LM3620M5-4
Charger IC Lithium Ion SOT-23-5

Charger IC Lithium Ion SOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1053913-LM3620M5-4 LM3620M5-4CT-ND LM3620M5-4 LM3620M5-4 LM3620M5-4
Product Name PMIC - PMIC - Battery Chargers - LM3620M5-4 PMIC - Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Package Type SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - BQ24200DGN - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 500 mA
View Details
Battery Management - 1915253 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type QFP; Tqfp
Pins 80
View Details
BQ24004 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, One LED - BQ24004PWPR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details