The LM358M/NOPB is a low power dual operational amplifier designed for a wide range of applications, including transducer amplifiers and DC gain blocks. It operates from a single power supply ranging from 3V to 32V, or dual supplies from ±1.5V to ±16V, making it versatile for various circuit designs. The device features a low supply current of 500 µA, which is largely independent of the supply voltage, enhancing its suitability for battery-operated devices. This operational amplifier has a large DC voltage gain of 100 dB and a wide bandwidth of 1 MHz at unity gain, ensuring effective performance in many applications. The input common-mode voltage range includes ground, allowing for direct sensing near ground potential, and the output can swing to ground as well. The LM358M/NOPB is available in an 8-Bump micro SMD package, which is advantageous for compact designs. Engineers may find this product beneficial for projects requiring low power consumption and flexibility in power supply configurations.
Low Power Dual Operational Amplifier 8-SOIC 0 to 70
General Purpose Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 041095-LM358M/NOPB
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.1 V/μs
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
2-Ch Op Amp, 1MHz, 32V, SOIC, 8-Pin, 0-70°C Product overview: LM358M/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 32V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 32V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358M/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 9000uV Offset-Max, BIPolar, PDSO8
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
IC, OP AMP, DUAL, SMD; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.1V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes
Operational Amplifiers - Op Amps LOW PWR DUAL OP AMP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM358M/NOPB | LM358MNS/NOPB-ND | 041095-LM358M/NOPB | 687-LM358M/NOPB | LM358M/NOPB | LM358M/NOPB | LM358M/NOPB | LM358M/NOPB | 34AH0958 | LM358M/NOPB |
| Product Name | LM358-N Low Power Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358M/NOPB | 1MHz 32V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Dual, Smd; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 32 volts | 3 to 32 volts | 16 volts | 3 volts | 3 to 32 volts | |||||
| VOS | 3 millivolts | 2 millivolts | 2 millivolts | |||||||
| Quiescent Current (IQ) | 600 microamps | |||||||||
| CMRR | 65 dB |